The XC4020XL-2HT144I is a member of the XC4000XL series of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a high-performance architecture operating at 3.3V, with a maximum capacity of 20,000 usable gates and 2,016 total Configurable Logic Blocks (CLBs). The device supports a typical gate range of 13,000 to 40,000 gates when including RAM. It is designed for high-speed applications, capable of synchronous clock rates up to 80 MHz, and can exceed internal performance of 150 MHz. The XC4020XL includes advanced features such as buffered interconnects for maximum speed, a flexible clock network with multiple clock signals, and programmable input/output options. It also supports dual-port RAM configurations and has a read-back capability for program verification. The device is compatible with existing XC4000 series designs, allowing for easy integration into current projects. With its generous routing resources and reprogrammability, the XC4020XL is suitable for complex, high-density designs requiring adaptability and performance.
IC FPGA 113 I/O 144TQFP
XC4000E/X Field Programmable Gate Array (FPGA) IC 113 25088 1862 144-LQFP Exposed Pad
XC4000E/X Field Programmable Gate Array (FPGA) IC 113 25088 1862 144-LQFP Exposed Pad
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC4020XL-2HT144I | XC4020XL-2HT144I |
| Product Name | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 20000 | 20000 |
| Logic Cells / Logic Blocks | 1862 | 1862 |
| User I/Os | 113 pins | 113 pins |
| Package Type | QFP; Other; 144-LQFP Exposed Pad |