Win Source Part Number: 1026769-XC4013XL-3BG
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: XC4000E/X
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 192
Number of LABs/CLBs: 576
Number of Logic Elements/Cells: 1368
Total RAM Bits: 18432
Number of Gates: 13000
Voltage - Supply: 3V ~ 3.6V
Package / Case: 256-BBGA
Supplier Device Package: 256-PBGA (27x27)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): XC4013XL-3BG256IXC 4013XL3BG256I; XC4013XL3BG256I;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC4013XL
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC FPGA 192 I/O 256BGA Product overview: XC4013XL-3BG256I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4013XL-3BG256I
IC FPGA 192 I/O 256BGA
XC4000E/X Field Programmable Gate Array (FPGA) IC 192 18432 1368 256-BBGA
XC4000E/X Field Programmable Gate Array (FPGA) IC 192 18432 1368 256-BBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1026769-XC4013XL-3BG256I | 696-XC4013XL-3BG256I | XC4013XL-3BG256I | XC4013XL-3BG256I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 13000 | 13000 | 13000 | 13000 |
| Logic Cells / Logic Blocks | 1368 | 1368 | 1368 | 1368 |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | Other; 3V ~ 3.6V |