Advanced Micro Devices, Inc. FPGAs (Field Programmable Gate Array) XC4013XL-2HT176I

Description
XC4000E/X Field Programmable Gate Array (FPGA) IC 145 18432 1368 176-LQFP Exposed Pad
Description
XC4000E/X Field Programmable Gate Array (FPGA) IC 145 18432 1368 176-LQFP Exposed Pad
Datasheet
Datasheet Summary
Powered by GS/AI

The XC4013XL-2HT176I is a Field Programmable Gate Array (FPGA) from the XC4000X series by Quarktwin Technology Ltd. It features a high capacity of 13,000 logic gates and supports a maximum of 192 user I/O pins. This device operates at a low voltage of 3.3V and is designed for high-performance applications, achieving synchronous system clock rates of up to 80 MHz. The FPGA utilizes a 0.35 µm SRAM process technology, providing improved routing capabilities and flexibility for complex designs. It includes features such as buffered interconnects for maximum speed, a flexible clock network, and programmable output drivers. The XC4013XL is also backward compatible with earlier XC4000 devices, allowing for easier upgrades in existing designs. This FPGA is suitable for applications requiring high-density logic and reconfigurability, making it a viable option for engineers looking to implement custom logic solutions.

Datasheet Summary
Powered by GS/AI

The XC4013XL-2HT176I is a Field Programmable Gate Array (FPGA) from the XC4000X series by Quarktwin Technology Ltd. It features a high capacity of 13,000 logic gates and supports a maximum of 192 user I/O pins. This device operates at a low voltage of 3.3V and is designed for high-performance applications, achieving synchronous system clock rates of up to 80 MHz. The FPGA utilizes a 0.35 µm SRAM process technology, providing improved routing capabilities and flexibility for complex designs. It includes features such as buffered interconnects for maximum speed, a flexible clock network, and programmable output drivers. The XC4013XL is also backward compatible with earlier XC4000 devices, allowing for easier upgrades in existing designs. This FPGA is suitable for applications requiring high-density logic and reconfigurability, making it a viable option for engineers looking to implement custom logic solutions.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC4013XL-2HT176I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4013XL-2HT176I
FPGAs (Field Programmable Gate Array) XC4013XL-2HT176I
XC4000E/X Field Programmable Gate Array (FPGA) IC 145 18432 1368 176-LQFP Exposed Pad

XC4000E/X Field Programmable Gate Array (FPGA) IC 145 18432 1368 176-LQFP Exposed Pad

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4013XL-2HT176I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4013XL-2HT176I
FPGAs (Field Programmable Gate Array) XC4013XL-2HT176I
XC4000E/X Field Programmable Gate Array (FPGA) IC 145 18432 1368 176-LQFP Exposed Pad

XC4000E/X Field Programmable Gate Array (FPGA) IC 145 18432 1368 176-LQFP Exposed Pad

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC4013XL-2HT176I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC4013XL-2HT176I
Embedded - FPGAs (Field Programmable Gate Array) XC4013XL-2HT176I
IC FPGA 145 I/O 176TQFP

IC FPGA 145 I/O 176TQFP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC4013XL-2HT176I XC4013XL-2HT176I
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 13000 13000
Logic Cells / Logic Blocks 1368 1368
Package Type QFP; Other; 176-LQFP Exposed Pad
User I/Os 145 pins 145 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BI652-2 - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details