The XC4013XL-2HT144C is a Field Programmable Gate Array (FPGA) from the XC4000XL series by Quarktwin Technology Ltd. It features a high capacity of 13,000 logic gates and supports a maximum of 192 user I/O pins. The device operates at a low voltage of 3.3V and is designed for high-performance applications, capable of synchronous system clock rates up to 80 MHz, with internal performance exceeding 150 MHz. The XC4013XL includes advanced features such as Select-RAM memory, which can be configured for synchronous, edge-triggered operations, and dual-port RAM options. It also offers improved routing capabilities, with nearly double the routing capacity compared to previous models, making it suitable for high-density designs. The FPGA supports a variety of programmable functions, including output drivers that can be configured for TTL or CMOS logic levels. This device is ideal for applications requiring flexibility and reconfigurability, allowing for design updates and modifications even after deployment. The XC4013XL is backward compatible with earlier XC4000 devices, facilitating easier upgrades for existing designs.
IC FPGA 113 I/O 144TQFP
XC4000E/X Field Programmable Gate Array (FPGA) IC 113 18432 1368 144-LQFP Exposed Pad
XC4000E/X Field Programmable Gate Array (FPGA) IC 113 18432 1368 144-LQFP Exposed Pad
IC FPGA 113 I/O 144TQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC4013XL-2HT144C | XC4013XL-2HT144C | XC4013XL-2HT144C |
| Product Name | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 13000 | 13000 | 13000 |
| Logic Cells / Logic Blocks | 1368 | 1368 | |
| User I/Os | 113 pins | 113 pins | |
| Package Type | QFP; Other; 144-LQFP Exposed Pad | QFP; Other; 144-LQFP Exposed Pad |