The XC4013E-4PQ208C is a Field Programmable Gate Array (FPGA) from the XC4000E/X series by Quarktwin Technology Ltd. It features 1,368 logic cells and supports a maximum of 18,432 usable gates. The device operates at a voltage range of 3.0 to 3.6 volts and is designed for high-performance applications, capable of synchronous system clock rates up to 80 MHz, with internal performance exceeding 150 MHz. The XC4013E includes enhanced routing capabilities, allowing for complex interconnect patterns, and offers abundant flip-flops and configurable RAM options, including dual-port RAM functionality. It is backward compatible with previous XC4000 devices, facilitating easier upgrades. The FPGA is suitable for applications requiring flexibility and reconfigurability, making it ideal for dynamic hardware designs.
IC FPGA 160 I/O 208QFP Product overview: XC4013E-4PQ208C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4013E-4PQ208C can be used for catalog matching and distributor lookup.
IC FPGA 160 I/O 208QFP
XC4000E/X Field Programmable Gate Array (FPGA) IC 160 18432 1368 208-BFQFP
XC4000E/X Field Programmable Gate Array (FPGA) IC 160 18432 1368 208-BFQFP
IC FPGA 160 I/O 208QFP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC4013E-4PQ208C | XC4013E-4PQ208C | XC4013E-4PQ208C | XC4013E-4PQ208C |
| Product Name | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 13000 | 13000 | 13000 | 13000 |
| Logic Cells / Logic Blocks | 1368 | 1368 | 1368 | |
| Package Type | Other; Tray | QFP; Other; 208-BFQFP | QFP; Other; 208-BFQFP | |
| User I/Os | 160 pins | 160 pins | 160 pins |