Win Source Part Number: 1223342-XC4013E-4HQ2
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: XC4000E/X
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 160
Number of LABs/CLBs: 576
Number of Logic Elements/Cells: 1368
Total RAM Bits: 18432
Number of Gates: 13000
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 208-BFQFP Exposed Pad
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): XC4013E4HQ208C;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC4013E
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC FPGA 160 I/O 208QFP Product overview: XC4013E-4HQ208C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4013E-4HQ208C can be used for catalog matching and distributor lookup.
IC FPGA 160 I/O 208QFP
XC4000E/X Field Programmable Gate Array (FPGA) IC 160 18432 1368 208-BFQFP Exposed Pad
XC4000E/X Field Programmable Gate Array (FPGA) IC 160 18432 1368 208-BFQFP Exposed Pad
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1223342-XC4013E-4HQ208C | 696-XC4013E-4HQ208C | XC4013E-4HQ208C | XC4013E-4HQ208C |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 13000 | 13000 | 13000 | 13000 |
| Logic Cells / Logic Blocks | 1368 | 1368 | 1368 | 1368 |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V |