The XC4010XL-2TQ144C is a high-performance Field Programmable Gate Array (FPGA) from the XC4000XL series, designed to operate at a voltage of 3.3V. It features a maximum of 10,000 logic gates and supports a typical gate range of 7,000 to 20,000 gates when combined with RAM. The device includes 160 user I/O pins and is capable of synchronous operation at clock rates up to 80 MHz, with internal performance exceeding 150 MHz. This FPGA utilizes a 0.35µm SRAM process technology, providing enhanced routing capabilities and flexibility for high-density designs. It supports various memory configurations, including edge-triggered and dual-port RAM modes, and offers programmable output slew rates and pull-up/pull-down resistors. The XC4010XL is also backward compatible with earlier XC4000 devices, allowing for easier integration into existing designs. Engineers considering this FPGA will benefit from its abundant routing resources, high-speed clock networks, and the ability to reconfigure the device multiple times, making it suitable for a wide range of applications in digital logic design.
IC FPGA 113 I/O 144TQFP
XC4000E/X Field Programmable Gate Array (FPGA) IC 113 12800 950 144-LQFP
XC4000E/X Field Programmable Gate Array (FPGA) IC 113 12800 950 144-LQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC4010XL-2TQ144C | XC4010XL-2TQ144C |
| Product Name | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 10000 | 10000 |
| Logic Cells / Logic Blocks | 950 | 950 |
| User I/Os | 113 pins | 113 pins |
| Package Type | QFP; Other; 144-LQFP |