The XC4010XL-1PQ100C is a high-performance Field Programmable Gate Array (FPGA) from the XC4000XL series, designed to operate at a voltage of 3.3V. It features a maximum capacity of 10,000 logic gates and supports up to 160 user I/O pins. The device is built using a 0.35µm SRAM process technology, allowing for improved performance and efficiency. It is capable of synchronous operation at clock rates up to 80 MHz, with internal performance exceeding 150 MHz. The XC4010XL includes advanced features such as buffered interconnects for maximum speed, a flexible clock network with multiple clock signals, and the ability to configure RAM content at startup. It also supports dual-port RAM configurations and offers abundant routing resources, making it suitable for complex designs. The device is backward compatible with earlier XC4000 series devices, facilitating easier upgrades and integration into existing systems. This FPGA is ideal for applications requiring high-speed processing and flexibility, particularly in environments where reconfigurability is essential.
IC FPGA 77 I/O 100QFP
XC4000E/X Field Programmable Gate Array (FPGA) IC 77 12800 950 100-BQFP
XC4000E/X Field Programmable Gate Array (FPGA) IC 77 12800 950 100-BQFP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC4010XL-1PQ100C | XC4010XL-1PQ100C |
| Product Name | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 10000 | 10000 |
| Logic Cells / Logic Blocks | 950 | 950 |
| User I/Os | 77 pins | 77 pins |
| Package Type | QFP; Other; 100-BQFP |