Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC4010E-4PQ160C

Description
IC FPGA 129 I/O 160QFP Product overview: XC4010E-4PQ160C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4010E-4PQ160C can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 129 I/O 160QFP Product overview: XC4010E-4PQ160C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4010E-4PQ160C can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC4010E-4PQ160C is a Field Programmable Gate Array (FPGA) from the XC4000E series, featuring a capacity of 10,000 logic gates and 12,800 bits of RAM. It supports a maximum of 160 user I/O pins and operates at a voltage range of 3.0 to 3.6 volts. The device is designed for high performance, with synchronous system clock rates of up to 80 MHz and internal performance exceeding 150 MHz. It includes advanced features such as Select-RAM memory, which can be configured for synchronous, edge-triggered operations, and dual-port RAM capabilities. The XC4010E also offers improved routing resources, allowing for complex interconnect patterns, and is backward compatible with previous XC4000 devices. This FPGA is suitable for applications requiring flexibility and high-speed processing, making it a viable option for engineers looking to implement custom logic solutions.

Datasheet Summary
Powered by GS/AI

The XC4010E-4PQ160C is a Field Programmable Gate Array (FPGA) from the XC4000E series, featuring a capacity of 10,000 logic gates and 12,800 bits of RAM. It supports a maximum of 160 user I/O pins and operates at a voltage range of 3.0 to 3.6 volts. The device is designed for high performance, with synchronous system clock rates of up to 80 MHz and internal performance exceeding 150 MHz. It includes advanced features such as Select-RAM memory, which can be configured for synchronous, edge-triggered operations, and dual-port RAM capabilities. The XC4010E also offers improved routing resources, allowing for complex interconnect patterns, and is backward compatible with previous XC4000 devices. This FPGA is suitable for applications requiring flexibility and high-speed processing, making it a viable option for engineers looking to implement custom logic solutions.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC4010E-4PQ160C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC4010E-4PQ160C
FPGA Programmable Logic Device 696-XC4010E-4PQ160C
IC FPGA 129 I/O 160QFP Product overview: XC4010E-4PQ160C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4010E-4PQ160C can be used for catalog matching and distributor lookup.

IC FPGA 129 I/O 160QFP Product overview: XC4010E-4PQ160C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4010E-4PQ160C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - XC4010E-4PQ160C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC4010E-4PQ160C
Embedded - FPGAs (Field Programmable Gate Array) XC4010E-4PQ160C
IC FPGA 129 I/O 160QFP

IC FPGA 129 I/O 160QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC4010E-4PQ160C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4010E-4PQ160C
FPGAs (Field Programmable Gate Array) XC4010E-4PQ160C
XC4000E/X Field Programmable Gate Array (FPGA) IC 129 12800 950 160-BQFP

XC4000E/X Field Programmable Gate Array (FPGA) IC 129 12800 950 160-BQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4010E-4PQ160C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4010E-4PQ160C
FPGAs (Field Programmable Gate Array) XC4010E-4PQ160C
XC4000E/X Field Programmable Gate Array (FPGA) IC 129 12800 950 160-BQFP

XC4000E/X Field Programmable Gate Array (FPGA) IC 129 12800 950 160-BQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4010E-4PQ160C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC4010E-4PQ160C
FPGAs (Field Programmable Gate Array) XC4010E-4PQ160C
IC FPGA 129 I/O 160QFP

IC FPGA 129 I/O 160QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC4010E-4PQ160C XC4010E-4PQ160C XC4010E-4PQ160C XC4010E-4PQ160C
Product Name FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 10000 10000 10000 10000
Logic Cells / Logic Blocks 950 950 950
Package Type Other; Tray QFP; Other; 160-BQFP QFP; Other; 160-BQFP
User I/Os 129 pins 129 pins 129 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BI652-2 - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details