IC FPGA 160 I/O 225BGA Product overview: XC4010E-4BG225I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4010E-4BG225I can be used for catalog matching and distributor lookup.
Win Source Part Number: 1018420-XC4010E-4BG2
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: XC4000E/X
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Number of I/O: 160
Number of LABs/CLBs: 400
Number of Logic Elements/Cells: 950
Total RAM Bits: 12800
Number of Gates: 10000
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 225-BBGA
Supplier Device Package: 225-PBGA (27x27)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: XILXLXXC4010E-4BG225
Base Product Number: XC4010E
Product Status: Obsolete
RoHS Status: RoHS non-compliant
XC4000E/X Field Programmable Gate Array (FPGA) IC 160 12800 950 225-BBGA
XC4000E/X Field Programmable Gate Array (FPGA) IC 160 12800 950 225-BBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC4010E-4BG225I | 1018420-XC4010E-4BG225I | XC4010E-4BG225I |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 10000 | 10000 | 10000 |
| Logic Cells / Logic Blocks | 950 | 950 | 950 |
| Package Type | Other; Tray | Other; 225-BBGA | |
| User I/Os | 160 pins | 160 pins |