The XC4010E-2PQ160I is a Field Programmable Gate Array (FPGA) from the XC4000E series by Quarktwin Technology Ltd. It features a logic capacity of 10,000 gates and supports a maximum of 160 user I/O pins. The device operates at a voltage range of 3.0 to 3.6 volts, making it suitable for low-voltage applications. It is designed for high performance, with a typical operating speed of up to 80 MHz and internal performance exceeding 150 MHz. The XC4010E includes advanced features such as abundant routing resources, Select-RAM memory with synchronous write capabilities, and dual-port RAM options. It also supports programmable input pull-up or pull-down resistors and has a flexible clock network with multiple clock signals. The device is backward compatible with previous XC4000 devices, allowing for easier upgrades in existing designs. This FPGA is ideal for applications requiring high-density logic and flexibility, as it can be reconfigured multiple times to adapt to changing requirements. The XC4010E is suitable for various applications, including digital signal processing, communications, and control systems.
Win Source Part Number: 1018421-XC4010E-2PQ1
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: XC4000E/X
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 129
Number of LABs/CLBs: 400
Number of Logic Elements/Cells: 950
Total RAM Bits: 12800
Number of Gates: 10000
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 160-BQFP
Supplier Device Package: 160-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC4010E
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC FPGA 129 I/O 160QFP Product overview: XC4010E-2PQ160I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4010E-2PQ160I can be used for catalog matching and distributor lookup.
XC4000E/X Field Programmable Gate Array (FPGA) IC 129 12800 950 160-BQFP
XC4000E/X Field Programmable Gate Array (FPGA) IC 129 12800 950 160-BQFP
IC FPGA 129 I/O 160QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1018421-XC4010E-2PQ160I | 696-XC4010E-2PQ160I | XC4010E-2PQ160I | XC4010E-2PQ160I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 10000 | 10000 | 10000 | 10000 |
| Logic Cells / Logic Blocks | 950 | 950 | 950 | 950 |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V | Other; 4.5V ~ 5.5V |