Win Source Part Number: 1208002-XC4010E-2PQ1
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: XC4000E/X
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 129
Number of LABs/CLBs: 400
Number of Logic Elements/Cells: 950
Total RAM Bits: 12800
Number of Gates: 10000
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 160-BQFP
Supplier Device Package: 160-PQFP (28x28)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): XC4010E2PQ160C;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC4010E
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC FPGA 129 I/O 160QFP Product overview: XC4010E-2PQ160C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4010E-2PQ160C can be used for catalog matching and distributor lookup.
XC4000E/X Field Programmable Gate Array (FPGA) IC 129 12800 950 160-BQFP
XC4000E/X Field Programmable Gate Array (FPGA) IC 129 12800 950 160-BQFP
IC FPGA 129 I/O 160QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1208002-XC4010E-2PQ160C | 696-XC4010E-2PQ160C | XC4010E-2PQ160C | XC4010E-2PQ160C |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 10000 | 10000 | 10000 | 10000 |
| Logic Cells / Logic Blocks | 950 | 950 | 950 | 950 |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V |