The XC4010D-5PQ160C is a member of the XC4000 family of Field-Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a logic density of approximately 10,000 gates and supports system clock rates of up to 50 MHz. The architecture includes Configurable Logic Blocks (CLBs) with two independent 4-input function generators, allowing for flexible logic implementation. The device is equipped with abundant routing resources and programmable Input/Output Blocks (IOBs), facilitating complex interconnect patterns. This FPGA supports various programming modes and offers unlimited reprogrammability, making it suitable for dynamic hardware designs and applications requiring adaptability. The XC4010D-5PQ160C is designed using a sub-micron CMOS process, ensuring high-speed operation and low power consumption. It also includes features such as IEEE 1149.1-compatible boundary-scan logic support and programmable output slew rates. The device is ideal for projects that demand a balance of performance, flexibility, and cost-effectiveness in production environments.
IC FPGA 129 I/O 160QFP Product overview: XC4010D-5PQ160C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4010D-5PQ160C can be used for catalog matching and distributor lookup.
XC4000 Field Programmable Gate Array (FPGA) IC 129 950 160-BQFP
XC4000 Field Programmable Gate Array (FPGA) IC 129 950 160-BQFP
IC FPGA 129 I/O 160QFP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC4010D-5PQ160C | XC4010D-5PQ160C | XC4010D-5PQ160C |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 10000 | 10000 | 10000 |
| Logic Cells / Logic Blocks | 950 | 950 | 950 |
| Package Type | Other; Tray | QFP; Other; 160-BQFP |