The XC4008E-2PQ208I is a Field Programmable Gate Array (FPGA) from the XC4000E series by Quarktwin Technology Ltd. It features a logic capacity of 8,000 gates and supports a maximum of 144 user I/Os. The device operates at a voltage range of 3.0 to 3.6 volts and is designed for high-performance applications, achieving system speeds of up to 80 MHz with internal performance exceeding 150 MHz. This FPGA includes advanced features such as Select-RAM memory with synchronous write capabilities, abundant flip-flops, and flexible function generators. It also offers improved routing resources, including a high-speed clock network and enhanced interconnect flexibility. The XC4008E is backward compatible with previous XC4000 devices, allowing for easier upgrades and integration into existing designs. Engineers considering this FPGA will benefit from its reprogrammability, enabling dynamic hardware changes and adaptability for various applications. The device is suitable for complex designs requiring high density and performance, making it a viable option for projects that demand flexibility and efficiency.
XC4000E/X Field Programmable Gate Array (FPGA) IC 144 10368 770 208-BFQFP
XC4000E/X Field Programmable Gate Array (FPGA) IC 144 10368 770 208-BFQFP
IC FPGA 144 I/O 208QFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC4008E-2PQ208I | XC4008E-2PQ208I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 8000 | 8000 |
| Logic Cells / Logic Blocks | 770 | 770 |
| Package Type | QFP; Other; 208-BFQFP | |
| User I/Os | 144 pins | 144 pins |