Advanced Micro Devices, Inc. Embedded - FPGAs (Field Programmable Gate Array) XC4006E-3PC84I

Description
IC FPGA 61 I/O 84PLCC
Description
IC FPGA 61 I/O 84PLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The XC4006E-3PC84I is a Field Programmable Gate Array (FPGA) from the XC4000E series by Quarktwin Technology Ltd. It features 608 logic cells and supports a maximum of 6,000 logic gates, with a RAM capacity of 8,192 bits. The device operates at a voltage range of 3.0 to 3.6 volts and is designed for high-performance applications, achieving system speeds of up to 80 MHz and internal performance exceeding 150 MHz. The XC4006E includes advanced features such as Select-RAM memory with synchronous write capabilities, dual-port RAM options, and a flexible clock network that allows for virtually unlimited clock signals. It is also backward compatible with earlier XC4000 devices, facilitating easier upgrades and integration into existing designs. The device is suitable for applications requiring high-density logic and reconfigurability, making it a viable choice for engineers looking to implement complex digital designs.

Datasheet Summary
Powered by GS/AI

The XC4006E-3PC84I is a Field Programmable Gate Array (FPGA) from the XC4000E series by Quarktwin Technology Ltd. It features 608 logic cells and supports a maximum of 6,000 logic gates, with a RAM capacity of 8,192 bits. The device operates at a voltage range of 3.0 to 3.6 volts and is designed for high-performance applications, achieving system speeds of up to 80 MHz and internal performance exceeding 150 MHz. The XC4006E includes advanced features such as Select-RAM memory with synchronous write capabilities, dual-port RAM options, and a flexible clock network that allows for virtually unlimited clock signals. It is also backward compatible with earlier XC4000 devices, facilitating easier upgrades and integration into existing designs. The device is suitable for applications requiring high-density logic and reconfigurability, making it a viable choice for engineers looking to implement complex digital designs.

Suppliers

Company
Product
Description
Supplier Links
Embedded - FPGAs (Field Programmable Gate Array) - XC4006E-3PC84I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC4006E-3PC84I
Embedded - FPGAs (Field Programmable Gate Array) XC4006E-3PC84I
IC FPGA 61 I/O 84PLCC

IC FPGA 61 I/O 84PLCC

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC4006E-3PC84I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4006E-3PC84I
FPGAs (Field Programmable Gate Array) XC4006E-3PC84I
XC4000E/X Field Programmable Gate Array (FPGA) IC 61 8192 608 84-LCC (J-Lead)

XC4000E/X Field Programmable Gate Array (FPGA) IC 61 8192 608 84-LCC (J-Lead)

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4006E-3PC84I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4006E-3PC84I
FPGAs (Field Programmable Gate Array) XC4006E-3PC84I
XC4000E/X Field Programmable Gate Array (FPGA) IC 61 8192 608 84-LCC (J-Lead)

XC4000E/X Field Programmable Gate Array (FPGA) IC 61 8192 608 84-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC4006E-3PC84I XC4006E-3PC84I
Product Name Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 6000 6000
Logic Cells / Logic Blocks 608 608
User I/Os 61 pins 61 pins
Package Type Other; 84-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-3N - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 382 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details