Advanced Micro Devices, Inc. FPGAs (Field Programmable Gate Array) XC4006E-2TQ144I

Description
XC4000E/X Field Programmable Gate Array (FPGA) IC 113 8192 608 144-LQFP
Description
XC4000E/X Field Programmable Gate Array (FPGA) IC 113 8192 608 144-LQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The XC4006E-2TQ144I is a Field Programmable Gate Array (FPGA) from the XC4000E series, featuring 608 logic cells and a maximum of 6,000 usable gates. It supports a typical gate range of 4,000 to 12,000, making it suitable for a variety of applications requiring moderate complexity. The device operates at a voltage range of 3.0 to 3.6 volts and is designed for high performance with a maximum system clock rate of 80 MHz, while internal performance can exceed 150 MHz. This FPGA includes 128 user-accessible I/O pins and is compatible with 5V tolerant I/Os, allowing for flexibility in interfacing with other components. The XC4006E also features enhanced routing capabilities, including buffered interconnects for maximum speed and improved clock networks, which facilitate high-density designs. It supports various memory configurations, including Select-RAM memory with synchronous write options and dual-port RAM capabilities. The XC4006E-2TQ144I is backward compatible with previous XC4000 devices, allowing for easier upgrades and integration into existing designs. Its reprogrammability enables engineers to adapt the hardware for different applications, making it a versatile choice for projects that may require iterative development or modifications.

Datasheet Summary
Powered by GS/AI

The XC4006E-2TQ144I is a Field Programmable Gate Array (FPGA) from the XC4000E series, featuring 608 logic cells and a maximum of 6,000 usable gates. It supports a typical gate range of 4,000 to 12,000, making it suitable for a variety of applications requiring moderate complexity. The device operates at a voltage range of 3.0 to 3.6 volts and is designed for high performance with a maximum system clock rate of 80 MHz, while internal performance can exceed 150 MHz. This FPGA includes 128 user-accessible I/O pins and is compatible with 5V tolerant I/Os, allowing for flexibility in interfacing with other components. The XC4006E also features enhanced routing capabilities, including buffered interconnects for maximum speed and improved clock networks, which facilitate high-density designs. It supports various memory configurations, including Select-RAM memory with synchronous write options and dual-port RAM capabilities. The XC4006E-2TQ144I is backward compatible with previous XC4000 devices, allowing for easier upgrades and integration into existing designs. Its reprogrammability enables engineers to adapt the hardware for different applications, making it a versatile choice for projects that may require iterative development or modifications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC4006E-2TQ144I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4006E-2TQ144I
FPGAs (Field Programmable Gate Array) XC4006E-2TQ144I
XC4000E/X Field Programmable Gate Array (FPGA) IC 113 8192 608 144-LQFP

XC4000E/X Field Programmable Gate Array (FPGA) IC 113 8192 608 144-LQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4006E-2TQ144I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4006E-2TQ144I
FPGAs (Field Programmable Gate Array) XC4006E-2TQ144I
XC4000E/X Field Programmable Gate Array (FPGA) IC 113 8192 608 144-LQFP

XC4000E/X Field Programmable Gate Array (FPGA) IC 113 8192 608 144-LQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC4006E-2TQ144I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC4006E-2TQ144I
Embedded - FPGAs (Field Programmable Gate Array) XC4006E-2TQ144I
IC FPGA 113 I/O 144TQFP

IC FPGA 113 I/O 144TQFP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC4006E-2TQ144I XC4006E-2TQ144I
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 6000 6000
Logic Cells / Logic Blocks 608 608
Package Type QFP; Other; 144-LQFP
User I/Os 113 pins 113 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details