Advanced Micro Devices, Inc. Embedded - FPGAs (Field Programmable Gate Array) XC4006E-1PC84C

Description
IC FPGA 61 I/O 84PLCC
Description
IC FPGA 61 I/O 84PLCC
Datasheet
Datasheet Summary
Powered by GS/AI

The XC4006E-1PC84C is a Field Programmable Gate Array (FPGA) from the XC4000E series, featuring 608 logic cells and a maximum of 6,000 usable gates. It supports a typical gate range of 4,000 to 12,000, making it suitable for a variety of applications requiring moderate complexity. The device operates at a voltage of 5V and is designed for high performance with a maximum system clock rate of 80 MHz, while internal performance can exceed 150 MHz. This FPGA includes advanced features such as Select-RAM memory, which allows for synchronous edge-triggered write operations, and dual-port RAM capabilities. The XC4006E also offers improved routing resources, with a flexible architecture that supports complex interconnect patterns. It is backward compatible with earlier XC4000 devices, allowing for easier upgrades and integration into existing designs. The device is packaged in an 84-pin LCC configuration, providing a compact solution for various applications. Overall, the XC4006E-1PC84C is a versatile choice for engineers looking for a reliable FPGA with a balance of performance and capacity for their projects.

Datasheet Summary
Powered by GS/AI

The XC4006E-1PC84C is a Field Programmable Gate Array (FPGA) from the XC4000E series, featuring 608 logic cells and a maximum of 6,000 usable gates. It supports a typical gate range of 4,000 to 12,000, making it suitable for a variety of applications requiring moderate complexity. The device operates at a voltage of 5V and is designed for high performance with a maximum system clock rate of 80 MHz, while internal performance can exceed 150 MHz. This FPGA includes advanced features such as Select-RAM memory, which allows for synchronous edge-triggered write operations, and dual-port RAM capabilities. The XC4006E also offers improved routing resources, with a flexible architecture that supports complex interconnect patterns. It is backward compatible with earlier XC4000 devices, allowing for easier upgrades and integration into existing designs. The device is packaged in an 84-pin LCC configuration, providing a compact solution for various applications. Overall, the XC4006E-1PC84C is a versatile choice for engineers looking for a reliable FPGA with a balance of performance and capacity for their projects.

Suppliers

Company
Product
Description
Supplier Links
Embedded - FPGAs (Field Programmable Gate Array) - XC4006E-1PC84C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC4006E-1PC84C
Embedded - FPGAs (Field Programmable Gate Array) XC4006E-1PC84C
IC FPGA 61 I/O 84PLCC

IC FPGA 61 I/O 84PLCC

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC4006E-1PC84C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4006E-1PC84C
FPGAs (Field Programmable Gate Array) XC4006E-1PC84C
XC4000E/X Field Programmable Gate Array (FPGA) IC 61 8192 608 84-LCC (J-Lead)

XC4000E/X Field Programmable Gate Array (FPGA) IC 61 8192 608 84-LCC (J-Lead)

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4006E-1PC84C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4006E-1PC84C
FPGAs (Field Programmable Gate Array) XC4006E-1PC84C
XC4000E/X Field Programmable Gate Array (FPGA) IC 61 8192 608 84-LCC (J-Lead)

XC4000E/X Field Programmable Gate Array (FPGA) IC 61 8192 608 84-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC4006E-1PC84C XC4006E-1PC84C
Product Name Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 6000 6000
Logic Cells / Logic Blocks 608 608
User I/Os 61 pins 61 pins
Package Type Other; 84-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F780C6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 615 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details