IC FPGA 77 I/O 100QFP Product overview: XC4005XL-2PQ100C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4005XL-2PQ100C
Win Source Part Number: 1017462-XC4005XL-2PQ
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: XC4000E/X
Package: Tray
Standard Package: 66
Mounting: SMD (SMT)
Number of I/O: 77
Number of LABs/CLBs: 196
Number of Logic Elements/Cells: 466
Total RAM Bits: 6272
Number of Gates: 5000
Voltage - Supply: 3V ~ 3.6V
Package / Case: 100-BQFP
Supplier Device Package: 100-PQFP (20x14)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC4005XL
Product Status: Obsolete
RoHS Status: RoHS non-compliant
XC4000E/X Field Programmable Gate Array (FPGA) IC 77 6272 466 100-BQFP
IC FPGA 77 I/O 100QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC4005XL-2PQ100C | 1017462-XC4005XL-2PQ100C | XC4005XL-2PQ100C | XC4005XL-2PQ100C |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 5000 | 5000 | 5000 | 5000 |
| Logic Cells / Logic Blocks | 466 | 466 | 466 | 466 |
| Package Type | Other; Tray | QFP; Other; 100-BQFP | ||
| User I/Os | 77 pins | 77 pins | 77 pins |