Advanced Micro Devices, Inc. Embedded - FPGAs (Field Programmable Gate Array) XC4005E-2PQ208I

Description
IC FPGA 112 I/O 208QFP
Description
IC FPGA 112 I/O 208QFP
Datasheet
Datasheet Summary
Powered by GS/AI

The XC4005E-2PQ208I is a Field Programmable Gate Array (FPGA) from the XC4000E/X series by Quarktwin Technology Ltd. It features 466 logic cells and supports a maximum of 5,000 logic gates, with a RAM capacity of 6,272 bits. The device operates at a typical gate range of 3,000 to 9,000 gates, making it suitable for a variety of applications requiring moderate complexity. This FPGA is designed for high performance, with a maximum operating frequency of up to 80 MHz and internal performance exceeding 150 MHz. It includes features such as 5V tolerant I/Os, a flexible clock network, and the ability to configure RAM in various modes, including dual-port RAM. The XC4005E is also backward compatible with earlier XC4000 devices, allowing for easier upgrades in existing designs. The device is housed in a 208-pin PQFP package, making it suitable for applications where space is a consideration. Overall, the XC4005E-2PQ208I offers a balance of performance and flexibility, making it a viable option for engineers looking to implement FPGA solutions in their projects.

Datasheet Summary
Powered by GS/AI

The XC4005E-2PQ208I is a Field Programmable Gate Array (FPGA) from the XC4000E/X series by Quarktwin Technology Ltd. It features 466 logic cells and supports a maximum of 5,000 logic gates, with a RAM capacity of 6,272 bits. The device operates at a typical gate range of 3,000 to 9,000 gates, making it suitable for a variety of applications requiring moderate complexity. This FPGA is designed for high performance, with a maximum operating frequency of up to 80 MHz and internal performance exceeding 150 MHz. It includes features such as 5V tolerant I/Os, a flexible clock network, and the ability to configure RAM in various modes, including dual-port RAM. The XC4005E is also backward compatible with earlier XC4000 devices, allowing for easier upgrades in existing designs. The device is housed in a 208-pin PQFP package, making it suitable for applications where space is a consideration. Overall, the XC4005E-2PQ208I offers a balance of performance and flexibility, making it a viable option for engineers looking to implement FPGA solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-2PQ208I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC4005E-2PQ208I
Embedded - FPGAs (Field Programmable Gate Array) XC4005E-2PQ208I
IC FPGA 112 I/O 208QFP

IC FPGA 112 I/O 208QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC4005E-2PQ208I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4005E-2PQ208I
FPGAs (Field Programmable Gate Array) XC4005E-2PQ208I
XC4000E/X Field Programmable Gate Array (FPGA) IC 112 6272 466 208-BFQFP

XC4000E/X Field Programmable Gate Array (FPGA) IC 112 6272 466 208-BFQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4005E-2PQ208I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4005E-2PQ208I
FPGAs (Field Programmable Gate Array) XC4005E-2PQ208I
XC4000E/X Field Programmable Gate Array (FPGA) IC 112 6272 466 208-BFQFP

XC4000E/X Field Programmable Gate Array (FPGA) IC 112 6272 466 208-BFQFP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC4005E-2PQ208I XC4005E-2PQ208I
Product Name Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 5000 5000
Logic Cells / Logic Blocks 466 466
User I/Os 112 pins 112 pins
Package Type QFP; Other; 208-BFQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC324-3 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 128 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details