Advanced Micro Devices, Inc. Embedded - FPGAs (Field Programmable Gate Array) XC4005E-2PQ100I

Description
IC FPGA 77 I/O 100QFP
Description
IC FPGA 77 I/O 100QFP
Datasheet
Datasheet Summary
Powered by GS/AI

The XC4005E-2PQ100I is a Field Programmable Gate Array (FPGA) from the XC4000E/X series by Quarktwin Technology Ltd. It features 466 logic cells and supports a maximum of 5,000 logic gates, with a typical gate range of 3,000 to 9,000 when including RAM. The device is designed for high performance, operating at a system clock rate of up to 80 MHz, with internal performance exceeding 150 MHz. It utilizes a 0.35 µm SRAM process technology and is compatible with 5V tolerant I/Os. This FPGA supports various memory configurations, including Select-RAM memory with edge-triggered and dual-port modes, allowing for flexible data handling. The XC4005E also includes enhanced routing capabilities, providing nearly double the routing capacity compared to its predecessors, which is beneficial for high-density designs. The device is reprogrammable, allowing for unlimited design iterations and adaptability in applications. It is suitable for projects requiring a balance of performance, capacity, and flexibility in logic design.

Datasheet Summary
Powered by GS/AI

The XC4005E-2PQ100I is a Field Programmable Gate Array (FPGA) from the XC4000E/X series by Quarktwin Technology Ltd. It features 466 logic cells and supports a maximum of 5,000 logic gates, with a typical gate range of 3,000 to 9,000 when including RAM. The device is designed for high performance, operating at a system clock rate of up to 80 MHz, with internal performance exceeding 150 MHz. It utilizes a 0.35 µm SRAM process technology and is compatible with 5V tolerant I/Os. This FPGA supports various memory configurations, including Select-RAM memory with edge-triggered and dual-port modes, allowing for flexible data handling. The XC4005E also includes enhanced routing capabilities, providing nearly double the routing capacity compared to its predecessors, which is beneficial for high-density designs. The device is reprogrammable, allowing for unlimited design iterations and adaptability in applications. It is suitable for projects requiring a balance of performance, capacity, and flexibility in logic design.

Suppliers

Company
Product
Description
Supplier Links
Embedded - FPGAs (Field Programmable Gate Array) - XC4005E-2PQ100I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC4005E-2PQ100I
Embedded - FPGAs (Field Programmable Gate Array) XC4005E-2PQ100I
IC FPGA 77 I/O 100QFP

IC FPGA 77 I/O 100QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC4005E-2PQ100I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4005E-2PQ100I
FPGAs (Field Programmable Gate Array) XC4005E-2PQ100I
XC4000E/X Field Programmable Gate Array (FPGA) IC 77 6272 466 100-BQFP

XC4000E/X Field Programmable Gate Array (FPGA) IC 77 6272 466 100-BQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4005E-2PQ100I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4005E-2PQ100I
FPGAs (Field Programmable Gate Array) XC4005E-2PQ100I
XC4000E/X Field Programmable Gate Array (FPGA) IC 77 6272 466 100-BQFP

XC4000E/X Field Programmable Gate Array (FPGA) IC 77 6272 466 100-BQFP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC4005E-2PQ100I XC4005E-2PQ100I
Product Name Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 5000 5000
Logic Cells / Logic Blocks 466 466
User I/Os 77 pins 77 pins
Package Type QFP; Other; 100-BQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F780C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details