Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC4003E-1VQ100C

Description
Win Source Part Number: 1186770-XC4003E-1VQ1 00C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: XC4000E/X Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 77 Number of LABs/CLBs: 100 Number of Logic Elements/Cells: 238 Total RAM Bits: 3200 Number of Gates: 3000 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 100-TQFP Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): XC4003E1VQ100C; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC4003E Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1186770-XC4003E-1VQ1 00C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: XC4000E/X Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 77 Number of LABs/CLBs: 100 Number of Logic Elements/Cells: 238 Total RAM Bits: 3200 Number of Gates: 3000 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 100-TQFP Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): XC4003E1VQ100C; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC4003E Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1186770-XC4003E-1VQ100C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1186770-XC4003E-1VQ100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1186770-XC4003E-1VQ100C
Win Source Part Number: 1186770-XC4003E-1VQ1 00C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: XC4000E/X Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 77 Number of LABs/CLBs: 100 Number of Logic Elements/Cells: 238 Total RAM Bits: 3200 Number of Gates: 3000 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 100-TQFP Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): XC4003E1VQ100C; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC4003E Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1186770-XC4003E-1VQ100C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: XC4000E/X
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 77
Number of LABs/CLBs: 100
Number of Logic Elements/Cells: 238
Total RAM Bits: 3200
Number of Gates: 3000
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 100-TQFP
Supplier Device Package: 100-VQFP (14x14)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): XC4003E1VQ100C;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC4003E
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC4003E-1VQ100C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC4003E-1VQ100C
FPGA Programmable Logic Device 696-XC4003E-1VQ100C
IC FPGA 77 I/O 100VQFP Product overview: XC4003E-1VQ100C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4003E-1VQ100C can be used for catalog matching and distributor lookup.

IC FPGA 77 I/O 100VQFP Product overview: XC4003E-1VQ100C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC4003E-1VQ100C can be used for catalog matching and distributor lookup.

Supplier's Site
FPGAs (Field Programmable Gate Array) - XC4003E-1VQ100C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4003E-1VQ100C
FPGAs (Field Programmable Gate Array) XC4003E-1VQ100C
XC4000E/X Field Programmable Gate Array (FPGA) IC 77 3200 238 100-TQFP

XC4000E/X Field Programmable Gate Array (FPGA) IC 77 3200 238 100-TQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC4003E-1VQ100C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC4003E-1VQ100C
FPGAs (Field Programmable Gate Array) XC4003E-1VQ100C
XC4000E/X Field Programmable Gate Array (FPGA) IC 77 3200 238 100-TQFP

XC4000E/X Field Programmable Gate Array (FPGA) IC 77 3200 238 100-TQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC4003E-1VQ100C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC4003E-1VQ100C
Embedded - FPGAs (Field Programmable Gate Array) XC4003E-1VQ100C
IC FPGA 77 I/O 100VQFP

IC FPGA 77 I/O 100VQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1186770-XC4003E-1VQ100C 696-XC4003E-1VQ100C XC4003E-1VQ100C XC4003E-1VQ100C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 3000 3000 3000 3000
Logic Cells / Logic Blocks 238 238 238 238
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S60B956C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 57120
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details