Advanced Micro Devices, Inc. Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) XC3S50A-5FTG256C

Description
Alternative Parts (Cross-Reference): Cross Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Spartan®-3A Package: Tray Product Status: Active Number of LABs/CLBs: 176 Total RAM Bits: 55296 Number of I/O: 144 Number of Gates: 50000 Voltage - Supply: 1.14V ~ 1.26V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Spartan®-3A Package: Tray Product Status: Active Number of LABs/CLBs: 176 Total RAM Bits: 55296 Number of I/O: 144 Number of Gates: 50000 Voltage - Supply: 1.14V ~ 1.26V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Alternative Parts (Cross-Reference): Cross Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Spartan®-3A Package: Tray Product Status: Active Number of LABs/CLBs: 176 Total RAM Bits: 55296 Number of I/O: 144 Number of Gates: 50000 Voltage - Supply: 1.14V ~ 1.26V

Alternative Parts (Cross-Reference): Cross
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: Spartan®-3A
Package: Tray
Product Status: Active
Number of LABs/CLBs: 176
Total RAM Bits: 55296
Number of I/O: 144
Number of Gates: 50000
Voltage - Supply: 1.14V ~ 1.26V

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC3S50A-5FTG256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC3S50A-5FTG256C
FPGA Programmable Logic Device 696-XC3S50A-5FTG256C
IC FPGA 144 I/O 256FTBGA Product overview: XC3S50A-5FTG256C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S50A-5FTG256C can be used for catalog matching and distributor lookup.

IC FPGA 144 I/O 256FTBGA Product overview: XC3S50A-5FTG256C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S50A-5FTG256C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - XC3S50A-5FTG256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC3S50A-5FTG256C
Embedded - FPGAs (Field Programmable Gate Array) XC3S50A-5FTG256C
IC FPGA 144 I/O 256FTBGA

IC FPGA 144 I/O 256FTBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC3S50A-5FTG256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC3S50A-5FTG256C
FPGAs (Field Programmable Gate Array) XC3S50A-5FTG256C
Spartan®-3A Field Programmable Gate Array (FPGA) IC 144 55296 1584 256-LBGA

Spartan®-3A Field Programmable Gate Array (FPGA) IC 144 55296 1584 256-LBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC3S50A-5FTG256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC3S50A-5FTG256C
FPGAs (Field Programmable Gate Array) XC3S50A-5FTG256C
Spartan®-3A Field Programmable Gate Array (FPGA) IC 144 55296 1584 256-LBGA

Spartan®-3A Field Programmable Gate Array (FPGA) IC 144 55296 1584 256-LBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC3S50A-5FTG256C XC3S50A-5FTG256C XC3S50A-5FTG256C
Product Name Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 50000 50000 50000 50000
Supply Voltage Other; 1.14V ~ 1.26V Other; 1 V Other; 1.14V ~ 1.26V
Logic Cells / Logic Blocks 1584 1584 1584
Package Type Other; Tray Other; 256-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details