Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S500E-4CP132I

Description
Win Source Part Number: 1020995-XC3S500E-4CP 132I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Spartan®-3E Package: Bulk Standard Package: 360 Mounting: SMD (SMT) Number of I/O: 92 Number of LABs/CLBs: 1164 Number of Logic Elements/Cells: 10476 Total RAM Bits: 368640 Number of Gates: 500000 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 132-TFBGA, CSPBGA Supplier Device Package: 132-CSPBGA (8x8) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC3S500 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1020995-XC3S500E-4CP 132I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Spartan®-3E Package: Bulk Standard Package: 360 Mounting: SMD (SMT) Number of I/O: 92 Number of LABs/CLBs: 1164 Number of Logic Elements/Cells: 10476 Total RAM Bits: 368640 Number of Gates: 500000 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 132-TFBGA, CSPBGA Supplier Device Package: 132-CSPBGA (8x8) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC3S500 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1020995-XC3S500E-4CP132I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1020995-XC3S500E-4CP132I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1020995-XC3S500E-4CP132I
Win Source Part Number: 1020995-XC3S500E-4CP 132I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Spartan®-3E Package: Bulk Standard Package: 360 Mounting: SMD (SMT) Number of I/O: 92 Number of LABs/CLBs: 1164 Number of Logic Elements/Cells: 10476 Total RAM Bits: 368640 Number of Gates: 500000 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 132-TFBGA, CSPBGA Supplier Device Package: 132-CSPBGA (8x8) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC3S500 RoHS Status: RoHS non-compliant

Win Source Part Number: 1020995-XC3S500E-4CP132I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Spartan®-3E
Package: Bulk
Standard Package: 360
Mounting: SMD (SMT)
Number of I/O: 92
Number of LABs/CLBs: 1164
Number of Logic Elements/Cells: 10476
Total RAM Bits: 368640
Number of Gates: 500000
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 132-TFBGA, CSPBGA
Supplier Device Package: 132-CSPBGA (8x8)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC3S500
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC3S500E-4CP132I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC3S500E-4CP132I
FPGA Programmable Logic Device 696-XC3S500E-4CP132I
IC FPGA 92 I/O 132CSBGA Product overview: XC3S500E-4CP132I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S500E-4CP132I can be used for catalog matching and distributor lookup.

IC FPGA 92 I/O 132CSBGA Product overview: XC3S500E-4CP132I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S500E-4CP132I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - XC3S500E-4CP132I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC3S500E-4CP132I
Embedded - FPGAs (Field Programmable Gate Array) XC3S500E-4CP132I
IC FPGA 92 I/O 132CSBGA

IC FPGA 92 I/O 132CSBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC3S500E-4CP132I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC3S500E-4CP132I
FPGAs (Field Programmable Gate Array) XC3S500E-4CP132I
Spartan®-3E Field Programmable Gate Array (FPGA) IC 92 368640 10476 132-TFBGA, CSPBGA

Spartan®-3E Field Programmable Gate Array (FPGA) IC 92 368640 10476 132-TFBGA, CSPBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC3S500E-4CP132I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC3S500E-4CP132I
FPGAs (Field Programmable Gate Array) XC3S500E-4CP132I
Spartan®-3E Field Programmable Gate Array (FPGA) IC 92 368640 10476 132-TFBGA, CSPBGA

Spartan®-3E Field Programmable Gate Array (FPGA) IC 92 368640 10476 132-TFBGA, CSPBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1020995-XC3S500E-4CP132I 696-XC3S500E-4CP132I XC3S500E-4CP132I XC3S500E-4CP132I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 500000 500000 500000 500000
Logic Cells / Logic Blocks 10476 10476 10476 10476
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14V ~ 1.26V Other; 1.2 V Other; 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details