Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC3S5000-4FG900I

Description
IC FPGA 633 I/O 900FBGA Product overview: XC3S5000-4FG900I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S5000-4FG900I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 633 I/O 900FBGA Product overview: XC3S5000-4FG900I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S5000-4FG900I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC3S5000-4FG900I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC3S5000-4FG900I
FPGA Programmable Logic Device 696-XC3S5000-4FG900I
IC FPGA 633 I/O 900FBGA Product overview: XC3S5000-4FG900I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S5000-4FG900I can be used for catalog matching and distributor lookup.

IC FPGA 633 I/O 900FBGA Product overview: XC3S5000-4FG900I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S5000-4FG900I can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1105315-XC3S5000-4FG900I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1105315-XC3S5000-4FG900I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1105315-XC3S5000-4FG900I
Win Source Part Number: 1105315-XC3S5000-4FG 900I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Spartan®-3 Package: Bulk Standard Package: 27 Mounting: SMD (SMT) Number of I/O: 633 Number of LABs/CLBs: 8320 Number of Logic Elements/Cells: 74880 Total RAM Bits: 1916928 Number of Gates: 5000000 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 900-BBGA Supplier Device Package: 900-FBGA (31x31) Temperature Range - Operating: -40°C ~ 100°C (TJ) Alternative Parts (Cross-Reference): LFSC3GA25E-7FN900C; XC7A35T-2FTG256I; XC7A35T-1FGG484C; XC7A35T-1FTG256I; LFE3-35EA-8FN484C; LFE2M35E-6FN256IXC3S 5000-4FG900I.; XC3S50004FG900I; XC3S50004FG900I.; ECCN: 3A991D Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: AMD Xilinx Base Product Number: XC3S5000 RoHS Status: RoHS non-compliant

Win Source Part Number: 1105315-XC3S5000-4FG900I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Spartan®-3
Package: Bulk
Standard Package: 27
Mounting: SMD (SMT)
Number of I/O: 633
Number of LABs/CLBs: 8320
Number of Logic Elements/Cells: 74880
Total RAM Bits: 1916928
Number of Gates: 5000000
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 900-BBGA
Supplier Device Package: 900-FBGA (31x31)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): LFSC3GA25E-7FN900C; XC7A35T-2FTG256I; XC7A35T-1FGG484C; XC7A35T-1FTG256I; LFE3-35EA-8FN484C; LFE2M35E-6FN256IXC3S5000-4FG900I.; XC3S50004FG900I; XC3S50004FG900I.;
ECCN: 3A991D
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC3S5000
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC3S5000-4FG900I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC3S5000-4FG900I
Embedded - FPGAs (Field Programmable Gate Array) XC3S5000-4FG900I
IC FPGA 633 I/O 900FBGA

IC FPGA 633 I/O 900FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC3S5000-4FG900I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC3S5000-4FG900I
FPGAs (Field Programmable Gate Array) XC3S5000-4FG900I
Spartan®-3 Field Programmable Gate Array (FPGA) IC 633 1916928 74880 900-BBGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 633 1916928 74880 900-BBGA

Buy Now
FPGAs (Field Programmable Gate Array) - XC3S5000-4FG900I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC3S5000-4FG900I
FPGAs (Field Programmable Gate Array) XC3S5000-4FG900I
Spartan®-3 Field Programmable Gate Array (FPGA) IC 633 1916928 74880 900-BBGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 633 1916928 74880 900-BBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC3S5000-4FG900I 1105315-XC3S5000-4FG900I XC3S5000-4FG900I XC3S5000-4FG900I
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 5.00E6 5.00E6 5.00E6 5.00E6
Logic Cells / Logic Blocks 74880 74880 74880 74880
Package Type Other; Bulk Other; 900-BBGA
Internal Frequency 280 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400EFI672-2N - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 488 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details