IC FPGA 89 I/O 132CSBGA Product overview: XC3S50-4CPG132C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S50-4CPG132C can be used for catalog matching and distributor lookup.
Win Source Part Number: 986620-XC3S50-4CPG13
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Spartan®-3
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 89
Number of LABs/CLBs: 192
Number of Logic Elements/Cells: 1728
Total RAM Bits: 73728
Number of Gates: 50000
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 132-TFBGA, CSPBGA
Supplier Device Package: 132-CSPBGA (8x8)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Other Names: 2156-XC3S50-4CPG132C
Base Product Number: XC3S50
Product Status: Obsolete
Spartan®-3 Field Programmable Gate Array (FPGA) IC 89 73728 1728 132-TFBGA, CSPBGA
Spartan®-3 Field Programmable Gate Array (FPGA) IC 89 73728 1728 132-TFBGA, CSPBGA
IC FPGA 89 I/O 132CSBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC3S50-4CPG132C | 986620-XC3S50-4CPG132C | XC3S50-4CPG132C | XC3S50-4CPG132C |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 50000 | 50000 | 50000 | 50000 |
| Logic Cells / Logic Blocks | 1728 | 1728 | 1728 | |
| Package Type | Other; Tray | Other; 132-TFBGA, CSPBGA | Other; 132-TFBGA, CSPBGA | |
| User I/Os | 89 pins | 89 pins |