Win Source Part Number: 1352512-XC3S400-5FG3
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
Mfr: AMD
Series: Spartan®-3
Package: Bulk
Product Status: Active
Package / Case: 320-BGA
Supplier Device Package: 320-FBGA (19x19)
Base Product Number: XC3S400
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Voltage - Supply: 1.14V ~ 1.26V
Number of Logic Elements/Cells: 8064
Total RAM Bits: 294912
Number of I/O: 221
Number of LABs/CLBs: 896
Number of Gates: 400000
IC FPGA 221 I/O 320FBGA Product overview: XC3S400-5FG320C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3S400-5FG320C can be used for catalog matching and distributor lookup.
IC FPGA 221 I/O 320FBGA
Spartan®-3 Field Programmable Gate Array (FPGA) IC 221 294912 8064 320-BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1352512-XC3S400-5FG320C | 696-XC3S400-5FG320C | XC3S400-5FG320C | XC3S400-5FG320C |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 400000 | 400000 | 400000 | 400000 |
| Logic Cells / Logic Blocks | 8064 | 8064 | 8064 | 8064 |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | |
| Supply Voltage | Other; 1.14V ~ 1.26V | Other; 1.2 V | Other; 1.14V ~ 1.26V |