Advanced Micro Devices, Inc. FPGAs (Field Programmable Gate Array) XC3195-3PC84C

Description
* Field Programmable Gate Array (FPGA) IC
Description
* Field Programmable Gate Array (FPGA) IC
Datasheet
Datasheet Summary
Powered by GS/AI

The XC3195-3PC84C is a high-performance Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., part of the XC3100A family. It features a maximum logic capacity of 7,500 gates and supports a wide range of applications due to its flexible architecture. The device operates with a system clock rate of 50-85 MHz and guarantees flip-flop toggle rates between 190 to 370 MHz, with logic delays ranging from 1.55 to 4.1 ns. This FPGA includes 484 Configurable Logic Blocks (CLBs) and offers 176 user I/Os, making it suitable for complex designs. The XC3195-3PC84C is designed for high-speed applications and is compatible with other XC3000 families, ensuring ease of integration into existing systems. It also supports low-voltage operation, functioning at 3.0 - 3.6 V, which is beneficial for power-sensitive applications. The device is equipped with features such as error checking of the configuration bitstream and a soft startup mechanism that limits output slew rates during power-up, enhancing reliability. The XC3195-3PC84C is suitable for engineers looking for a robust and versatile FPGA solution for custom VLSI design tasks.

Datasheet Summary
Powered by GS/AI

The XC3195-3PC84C is a high-performance Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., part of the XC3100A family. It features a maximum logic capacity of 7,500 gates and supports a wide range of applications due to its flexible architecture. The device operates with a system clock rate of 50-85 MHz and guarantees flip-flop toggle rates between 190 to 370 MHz, with logic delays ranging from 1.55 to 4.1 ns. This FPGA includes 484 Configurable Logic Blocks (CLBs) and offers 176 user I/Os, making it suitable for complex designs. The XC3195-3PC84C is designed for high-speed applications and is compatible with other XC3000 families, ensuring ease of integration into existing systems. It also supports low-voltage operation, functioning at 3.0 - 3.6 V, which is beneficial for power-sensitive applications. The device is equipped with features such as error checking of the configuration bitstream and a soft startup mechanism that limits output slew rates during power-up, enhancing reliability. The XC3195-3PC84C is suitable for engineers looking for a robust and versatile FPGA solution for custom VLSI design tasks.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3195-3PC84C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC3195-3PC84C
FPGAs (Field Programmable Gate Array) XC3195-3PC84C
* Field Programmable Gate Array (FPGA) IC

* Field Programmable Gate Array (FPGA) IC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number XC3195-3PC84C
Product Name FPGAs (Field Programmable Gate Array)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70F1508C9 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 1060 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details