Advanced Micro Devices, Inc. FPGAs (Field Programmable Gate Array) XC3164-4PP132C

Description
* Field Programmable Gate Array (FPGA) IC
Description
* Field Programmable Gate Array (FPGA) IC
Datasheet
Datasheet Summary
Powered by GS/AI

The XC3164-4PP132C is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., part of the XC3000 series. This FPGA features a maximum logic capacity of 4,500 gates and supports a typical gate range of 3,500 to 4,500 gates. It includes 224 Configurable Logic Blocks (CLBs) and offers 120 user I/Os. The device operates with a maximum flip-flop toggle rate of 370 MHz and can achieve system clock speeds over 85 MHz, making it suitable for high-performance applications. The XC3164-4PP132C is designed for flexibility and reprogrammability, allowing for easy design iterations and in-system logic changes. It is compatible with various design environments and supports a range of packaging options. The device is also noted for its low power consumption, with a maximum quiescent current of 5 mA. However, it is important to note that this product is currently listed as obsolete or under obsolescence, which may affect its availability for new designs.

Datasheet Summary
Powered by GS/AI

The XC3164-4PP132C is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., part of the XC3000 series. This FPGA features a maximum logic capacity of 4,500 gates and supports a typical gate range of 3,500 to 4,500 gates. It includes 224 Configurable Logic Blocks (CLBs) and offers 120 user I/Os. The device operates with a maximum flip-flop toggle rate of 370 MHz and can achieve system clock speeds over 85 MHz, making it suitable for high-performance applications. The XC3164-4PP132C is designed for flexibility and reprogrammability, allowing for easy design iterations and in-system logic changes. It is compatible with various design environments and supports a range of packaging options. The device is also noted for its low power consumption, with a maximum quiescent current of 5 mA. However, it is important to note that this product is currently listed as obsolete or under obsolescence, which may affect its availability for new designs.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3164-4PP132C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC3164-4PP132C
FPGAs (Field Programmable Gate Array) XC3164-4PP132C
* Field Programmable Gate Array (FPGA) IC

* Field Programmable Gate Array (FPGA) IC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number XC3164-4PP132C
Product Name FPGAs (Field Programmable Gate Array)
Unlock Full Specs
to access all available technical data