Advanced Micro Devices, Inc. FPGAs (Field Programmable Gate Array) XC3142-TQ144IPH

Description
* Field Programmable Gate Array (FPGA) IC
Description
* Field Programmable Gate Array (FPGA) IC
Datasheet
Datasheet Summary
Powered by GS/AI

The XC3142-TQ144IPH is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., part of the XC3000 series. This FPGA features a maximum logic capacity of 3,000 gates and supports a range of applications in custom VLSI design. It is designed for high performance with a guaranteed flip-flop toggle rate of up to 370 MHz and logic delays ranging from 1.5 to 4.1 ns. The device operates with a system clock rate of 50-85 MHz and offers 96 user I/O pins. The XC3142-TQ144IPH is compatible with other devices in the XC3000 family, ensuring ease of integration and design continuity. It supports various design environments and includes features such as automatic place and route, logic and timing simulation, and an interactive design editor for optimization. The FPGA architecture allows for unlimited reprogrammability, making it suitable for iterative design processes. This product is available in a TQFP package and is suitable for applications requiring high-speed processing and flexibility in logic design. However, it is important to note that this product is currently listed as obsolete or under obsolescence, which may affect long-term availability and support.

Datasheet Summary
Powered by GS/AI

The XC3142-TQ144IPH is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., part of the XC3000 series. This FPGA features a maximum logic capacity of 3,000 gates and supports a range of applications in custom VLSI design. It is designed for high performance with a guaranteed flip-flop toggle rate of up to 370 MHz and logic delays ranging from 1.5 to 4.1 ns. The device operates with a system clock rate of 50-85 MHz and offers 96 user I/O pins. The XC3142-TQ144IPH is compatible with other devices in the XC3000 family, ensuring ease of integration and design continuity. It supports various design environments and includes features such as automatic place and route, logic and timing simulation, and an interactive design editor for optimization. The FPGA architecture allows for unlimited reprogrammability, making it suitable for iterative design processes. This product is available in a TQFP package and is suitable for applications requiring high-speed processing and flexibility in logic design. However, it is important to note that this product is currently listed as obsolete or under obsolescence, which may affect long-term availability and support.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3142-TQ144IPH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC3142-TQ144IPH
FPGAs (Field Programmable Gate Array) XC3142-TQ144IPH
* Field Programmable Gate Array (FPGA) IC

* Field Programmable Gate Array (FPGA) IC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number XC3142-TQ144IPH
Product Name FPGAs (Field Programmable Gate Array)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AFI256-2 - Lingto Electronic Limited
Specs
System Gates 69000
Logic Cells / Logic Blocks 1728
User I/Os 191 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details