Advanced Micro Devices, Inc. FPGAs (Field Programmable Gate Array) XC3130-PC68CPH

Description
* Field Programmable Gate Array (FPGA) IC
Description
* Field Programmable Gate Array (FPGA) IC
Datasheet
Datasheet Summary
Powered by GS/AI

The XC3130-PC68CPH is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., part of the XC3000 series. This FPGA features a flexible architecture that allows for user programmability, making it suitable for a variety of custom VLSI design tasks. It supports a maximum logic capacity of 3,000 gates and offers a typical gate range of 2,000 to 3,000 gates. The device operates with a system clock speed of over 85 MHz and guarantees flip-flop toggle rates between 190 to 370 MHz, with logic delays ranging from 1.55 to 4.1 ns. The XC3130-PC68CPH is designed for high performance and low power consumption, with a maximum power-down and quiescent current of 5 mA. It is compatible with other devices in the XC3000 family, ensuring ease of integration into existing designs. The FPGA supports extensive I/O capabilities and offers various packaging options, including plastic and ceramic surface-mount configurations. The device is also equipped with features such as error checking of the configuration bitstream and a soft startup mechanism to limit output slew rates during power-up. This FPGA is suitable for applications requiring high-speed processing and flexibility in design, making it a viable option for engineers looking to implement custom logic solutions.

Datasheet Summary
Powered by GS/AI

The XC3130-PC68CPH is a Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., part of the XC3000 series. This FPGA features a flexible architecture that allows for user programmability, making it suitable for a variety of custom VLSI design tasks. It supports a maximum logic capacity of 3,000 gates and offers a typical gate range of 2,000 to 3,000 gates. The device operates with a system clock speed of over 85 MHz and guarantees flip-flop toggle rates between 190 to 370 MHz, with logic delays ranging from 1.55 to 4.1 ns. The XC3130-PC68CPH is designed for high performance and low power consumption, with a maximum power-down and quiescent current of 5 mA. It is compatible with other devices in the XC3000 family, ensuring ease of integration into existing designs. The FPGA supports extensive I/O capabilities and offers various packaging options, including plastic and ceramic surface-mount configurations. The device is also equipped with features such as error checking of the configuration bitstream and a soft startup mechanism to limit output slew rates during power-up. This FPGA is suitable for applications requiring high-speed processing and flexibility in design, making it a viable option for engineers looking to implement custom logic solutions.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3130-PC68CPH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC3130-PC68CPH
FPGAs (Field Programmable Gate Array) XC3130-PC68CPH
* Field Programmable Gate Array (FPGA) IC

* Field Programmable Gate Array (FPGA) IC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number XC3130-PC68CPH
Product Name FPGAs (Field Programmable Gate Array)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ208C8 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details