Advanced Micro Devices, Inc. Embedded - FPGAs (Field Programmable Gate Array) XC2VP70-7FF1704C

Description
IC FPGA 996 I/O 1704FCBGA
Description
IC FPGA 996 I/O 1704FCBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The XC2VP70-7FF1704C is a member of the Virtex-II Pro FPGA family, designed for high-performance applications. It features up to 74,448 logic cells and supports two embedded IBM PowerPC RISC processor blocks, enhancing its processing capabilities. The device includes 16 or 20 RocketIO multi-gigabit transceivers, enabling high-speed serial communication with baud rates of up to 4.25 Gb/s. This FPGA utilizes SRAM-based in-system configuration and offers a flexible logic architecture with dedicated 18-bit x 18-bit multiplier blocks and a comprehensive memory hierarchy, including SelectRAM+ resources. The device supports a wide range of I/O standards, including LVDS, and features advanced clock management circuitry for precise timing control. The XC2VP70-7FF1704C is suitable for applications requiring high data throughput and complex processing, making it a viable option for engineers looking to implement sophisticated digital designs.

Datasheet Summary
Powered by GS/AI

The XC2VP70-7FF1704C is a member of the Virtex-II Pro FPGA family, designed for high-performance applications. It features up to 74,448 logic cells and supports two embedded IBM PowerPC RISC processor blocks, enhancing its processing capabilities. The device includes 16 or 20 RocketIO multi-gigabit transceivers, enabling high-speed serial communication with baud rates of up to 4.25 Gb/s. This FPGA utilizes SRAM-based in-system configuration and offers a flexible logic architecture with dedicated 18-bit x 18-bit multiplier blocks and a comprehensive memory hierarchy, including SelectRAM+ resources. The device supports a wide range of I/O standards, including LVDS, and features advanced clock management circuitry for precise timing control. The XC2VP70-7FF1704C is suitable for applications requiring high data throughput and complex processing, making it a viable option for engineers looking to implement sophisticated digital designs.

Suppliers

Company
Product
Description
Supplier Links
Embedded - FPGAs (Field Programmable Gate Array) - XC2VP70-7FF1704C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC2VP70-7FF1704C
Embedded - FPGAs (Field Programmable Gate Array) XC2VP70-7FF1704C
IC FPGA 996 I/O 1704FCBGA

IC FPGA 996 I/O 1704FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP70-7FF1704C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2VP70-7FF1704C
FPGAs (Field Programmable Gate Array) XC2VP70-7FF1704C
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 996 6045696 74448 1704-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 996 6045696 74448 1704-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP70-7FF1704C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2VP70-7FF1704C
FPGAs (Field Programmable Gate Array) XC2VP70-7FF1704C
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 996 6045696 74448 1704-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 996 6045696 74448 1704-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC2VP70-7FF1704C XC2VP70-7FF1704C
Product Name Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 74448 74448
User I/Os 996 pins 996 pins
Package Type Other; 1704-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6003-4AC - Lingto Electronic Limited
Specs
System Gates 9000
Logic Cells / Logic Blocks 1600
User I/Os 80 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details