Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC2VP50-7FFG1152C

Description
IC FPGA 692 I/O 1152FCBGA Product overview: XC2VP50-7FFG1152C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP50-7FFG1152 C can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 692 I/O 1152FCBGA Product overview: XC2VP50-7FFG1152C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP50-7FFG1152 C can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC2VP50-7FFG1152C is a member of the Virtex-II Pro family of FPGAs from Quarktwin Technology Ltd. It features a high-performance architecture with 53,136 logic cells and supports up to 2 IBM PowerPC RISC processor blocks. The device includes up to 16 RocketIO embedded multi-gigabit transceivers, capable of full-duplex operation with baud rates ranging from 600 Mb/s to 3.125 Gb/s, making it suitable for high-speed data applications. This FPGA supports a wide range of I/O standards, including LVCMOS and LVDS, with a maximum of 1,164 user I/Os. It incorporates advanced clock management features, including Digital Clock Managers (DCMs) for precise clock de-skewing and frequency synthesis. The XC2VP50 also offers a memory hierarchy with SelectRAM+ resources, providing up to 8 Mb of true dual-port RAM. The device is packaged in a 1152-ball Fine-Pitch BGA configuration, which is suitable for applications requiring high-density interconnections. Overall, the XC2VP50-7FFG1152C is designed for applications that demand high performance, flexibility, and integration of processing capabilities within an FPGA.

Datasheet Summary
Powered by GS/AI

The XC2VP50-7FFG1152C is a member of the Virtex-II Pro family of FPGAs from Quarktwin Technology Ltd. It features a high-performance architecture with 53,136 logic cells and supports up to 2 IBM PowerPC RISC processor blocks. The device includes up to 16 RocketIO embedded multi-gigabit transceivers, capable of full-duplex operation with baud rates ranging from 600 Mb/s to 3.125 Gb/s, making it suitable for high-speed data applications. This FPGA supports a wide range of I/O standards, including LVCMOS and LVDS, with a maximum of 1,164 user I/Os. It incorporates advanced clock management features, including Digital Clock Managers (DCMs) for precise clock de-skewing and frequency synthesis. The XC2VP50 also offers a memory hierarchy with SelectRAM+ resources, providing up to 8 Mb of true dual-port RAM. The device is packaged in a 1152-ball Fine-Pitch BGA configuration, which is suitable for applications requiring high-density interconnections. Overall, the XC2VP50-7FFG1152C is designed for applications that demand high performance, flexibility, and integration of processing capabilities within an FPGA.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC2VP50-7FFG1152C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC2VP50-7FFG1152C
FPGA Programmable Logic Device 696-XC2VP50-7FFG1152C
IC FPGA 692 I/O 1152FCBGA Product overview: XC2VP50-7FFG1152C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP50-7FFG1152 C can be used for catalog matching and distributor lookup.

IC FPGA 692 I/O 1152FCBGA Product overview: XC2VP50-7FFG1152C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP50-7FFG1152C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP50-7FFG1152C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2VP50-7FFG1152C
FPGAs (Field Programmable Gate Array) XC2VP50-7FFG1152C
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 692 4276224 53136 1152-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 692 4276224 53136 1152-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP50-7FFG1152C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2VP50-7FFG1152C
FPGAs (Field Programmable Gate Array) XC2VP50-7FFG1152C
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 692 4276224 53136 1152-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 692 4276224 53136 1152-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP50-7FFG1152C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC2VP50-7FFG1152C
FPGAs (Field Programmable Gate Array) XC2VP50-7FFG1152C
IC FPGA 692 I/O 1152FCBGA

IC FPGA 692 I/O 1152FCBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC2VP50-7FFG1152C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC2VP50-7FFG1152C
Embedded - FPGAs (Field Programmable Gate Array) XC2VP50-7FFG1152C
IC FPGA 692 I/O 1152FCBGA

IC FPGA 692 I/O 1152FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC2VP50-7FFG1152C XC2VP50-7FFG1152C XC2VP50-7FFG1152C XC2VP50-7FFG1152C
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 53136 53136 53136
Package Type Other; Tray Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
User I/Os 692 pins 692 pins 692 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-2QI - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 1024
User I/Os 96 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details