Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC2VP50-6FFG1152C

Description
IC FPGA 692 I/O 1152FCBGA Product overview: XC2VP50-6FFG1152C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP50-6FFG1152 C can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 692 I/O 1152FCBGA Product overview: XC2VP50-6FFG1152C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP50-6FFG1152 C can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC2VP50-6FFG1152C is a member of the Virtex-II Pro FPGA family from Quarktwin Technology Ltd., designed for high-performance applications. It features up to 53,136 logic cells and supports two embedded IBM PowerPC RISC processor blocks, enhancing its computational capabilities. The device includes up to 16 RocketIO transceiver blocks, enabling high-speed serial communication with baud rates ranging from 600 Mb/s to 3.125 Gb/s. This FPGA utilizes SRAM-based in-system configuration and offers a flexible logic architecture with dedicated 18-bit x 18-bit multiplier blocks and a robust memory hierarchy, including SelectRAM+ resources. The device is equipped with advanced clock management circuitry, allowing for precise clock de-skew and frequency synthesis. The XC2VP50-6FFG1152C supports a wide range of I/O standards, including LVDS, and features programmable I/O characteristics, making it suitable for various applications in telecommunications, data communications, and high-speed processing. Its architecture is optimized for efficient routing and interconnectivity, ensuring reliable performance in complex designs.

Datasheet Summary
Powered by GS/AI

The XC2VP50-6FFG1152C is a member of the Virtex-II Pro FPGA family from Quarktwin Technology Ltd., designed for high-performance applications. It features up to 53,136 logic cells and supports two embedded IBM PowerPC RISC processor blocks, enhancing its computational capabilities. The device includes up to 16 RocketIO transceiver blocks, enabling high-speed serial communication with baud rates ranging from 600 Mb/s to 3.125 Gb/s. This FPGA utilizes SRAM-based in-system configuration and offers a flexible logic architecture with dedicated 18-bit x 18-bit multiplier blocks and a robust memory hierarchy, including SelectRAM+ resources. The device is equipped with advanced clock management circuitry, allowing for precise clock de-skew and frequency synthesis. The XC2VP50-6FFG1152C supports a wide range of I/O standards, including LVDS, and features programmable I/O characteristics, making it suitable for various applications in telecommunications, data communications, and high-speed processing. Its architecture is optimized for efficient routing and interconnectivity, ensuring reliable performance in complex designs.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC2VP50-6FFG1152C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC2VP50-6FFG1152C
FPGA Programmable Logic Device 696-XC2VP50-6FFG1152C
IC FPGA 692 I/O 1152FCBGA Product overview: XC2VP50-6FFG1152C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP50-6FFG1152 C can be used for catalog matching and distributor lookup.

IC FPGA 692 I/O 1152FCBGA Product overview: XC2VP50-6FFG1152C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP50-6FFG1152C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP50-6FFG1152C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2VP50-6FFG1152C
FPGAs (Field Programmable Gate Array) XC2VP50-6FFG1152C
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 692 4276224 53136 1152-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 692 4276224 53136 1152-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP50-6FFG1152C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2VP50-6FFG1152C
FPGAs (Field Programmable Gate Array) XC2VP50-6FFG1152C
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 692 4276224 53136 1152-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 692 4276224 53136 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC2VP50-6FFG1152C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC2VP50-6FFG1152C
Embedded - FPGAs (Field Programmable Gate Array) XC2VP50-6FFG1152C
IC FPGA 692 I/O 1152FCBGA

IC FPGA 692 I/O 1152FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC2VP50-6FFG1152C XC2VP50-6FFG1152C XC2VP50-6FFG1152C
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 53136 53136 53136
Package Type Other; Tray Other; 1152-BBGA, FCBGA
User I/Os 692 pins 692 pins 692 pins
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details