Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC2VP40-7FG676C

Description
IC FPGA 416 I/O 676FCBGA Product overview: XC2VP40-7FG676C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP40-7FG676C can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 416 I/O 676FCBGA Product overview: XC2VP40-7FG676C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP40-7FG676C can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC2VP40-7FG676C is a member of the Virtex-II Pro FPGA family, designed for high-performance applications. It features up to 43,632 logic cells and supports two IBM PowerPC RISC processor blocks, enhancing its processing capabilities. The device includes a flexible logic architecture with dedicated 18-bit x 18-bit multiplier blocks and a memory hierarchy that allows for efficient data handling. This FPGA supports up to 606 user I/O pads and is equipped with advanced clock management circuitry, including up to twelve Digital Clock Manager (DCM) modules for precise clock de-skewing and frequency synthesis. The XC2VP40 can accommodate multiple RocketIO transceivers, enabling high-speed serial communication with baud rates ranging from 600 Mb/s to 3.125 Gb/s. The device is packaged in a 676-ball Fine-Pitch BGA configuration, suitable for applications requiring compact designs. It is important to note that this product is not recommended for new designs, which may influence purchasing decisions for future projects.

Datasheet Summary
Powered by GS/AI

The XC2VP40-7FG676C is a member of the Virtex-II Pro FPGA family, designed for high-performance applications. It features up to 43,632 logic cells and supports two IBM PowerPC RISC processor blocks, enhancing its processing capabilities. The device includes a flexible logic architecture with dedicated 18-bit x 18-bit multiplier blocks and a memory hierarchy that allows for efficient data handling. This FPGA supports up to 606 user I/O pads and is equipped with advanced clock management circuitry, including up to twelve Digital Clock Manager (DCM) modules for precise clock de-skewing and frequency synthesis. The XC2VP40 can accommodate multiple RocketIO transceivers, enabling high-speed serial communication with baud rates ranging from 600 Mb/s to 3.125 Gb/s. The device is packaged in a 676-ball Fine-Pitch BGA configuration, suitable for applications requiring compact designs. It is important to note that this product is not recommended for new designs, which may influence purchasing decisions for future projects.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC2VP40-7FG676C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC2VP40-7FG676C
FPGA Programmable Logic Device 696-XC2VP40-7FG676C
IC FPGA 416 I/O 676FCBGA Product overview: XC2VP40-7FG676C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP40-7FG676C can be used for catalog matching and distributor lookup.

IC FPGA 416 I/O 676FCBGA Product overview: XC2VP40-7FG676C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP40-7FG676C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC2VP40-7FG676C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC2VP40-7FG676C
Embedded - FPGAs (Field Programmable Gate Array) XC2VP40-7FG676C
IC FPGA 416 I/O 676FCBGA

IC FPGA 416 I/O 676FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP40-7FG676C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2VP40-7FG676C
FPGAs (Field Programmable Gate Array) XC2VP40-7FG676C
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 416 3538944 43632 676-BGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 416 3538944 43632 676-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP40-7FG676C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2VP40-7FG676C
FPGAs (Field Programmable Gate Array) XC2VP40-7FG676C
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 416 3538944 43632 676-BGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 416 3538944 43632 676-BGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC2VP40-7FG676C XC2VP40-7FG676C XC2VP40-7FG676C
Product Name FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 43632 43632 43632
Package Type Other; Tray Other; 676-BGA
User I/Os 416 pins 416 pins 416 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC208-2 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 159 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details