Win Source Part Number: 1029754-XC2VP40-6FF1
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Virtex®-II Pro
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 692
Number of LABs/CLBs: 4848
Number of Logic Elements/Cells: 43632
Total RAM Bits: 3538944
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-FCBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): XC2VP40-5FFG1152C; XC2VP40-5FF1152I; XC2VP407FFG1152CXC2V
ECCN: 3A001A7A
Fake Threat In the Open Market: 76 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: AMD Xilinx
Base Product Number: XC2VP40
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC FPGA 692 I/O 1152FCBGA Product overview: XC2VP40-6FF1152I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP40-6FF1152I
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 692 3538944 43632 1152-BBGA, FCBGA
IC FPGA 692 I/O 1152FCBGA
IC FPGA 692 I/O 1152FCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1029754-XC2VP40-6FF1152I | 696-XC2VP40-6FF1152I | XC2VP40-6FF1152I | XC2VP40-6FF1152I | XC2VP40-6FF1152I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 43632 | 43632 | 43632 | 43632 | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 1.425V ~ 1.575V | Other; 1.5 V | Other; 1.425V ~ 1.575V | Other; 1.425V ~ 1.575V | |
| Package Type | Other; Tray | Other; 1152-BBGA, FCBGA | Other; 1152-BBGA, FCBGA |