Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC2VP4-5FG256I

Description
IC FPGA 140 I/O 256FBGA Product overview: XC2VP4-5FG256I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP4-5FG256I can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 140 I/O 256FBGA Product overview: XC2VP4-5FG256I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP4-5FG256I can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC2VP4-5FG256I is a member of the Virtex-II Pro FPGA family from Quarktwin Technology Ltd. It features a high-performance architecture with 6,768 logic cells and supports up to four RocketIO multi-gigabit transceivers, enabling high-speed serial communication. The device includes two IBM PowerPC RISC processor blocks, enhancing its processing capabilities. It is designed with a flexible logic resource structure, including dedicated 18-bit x 18-bit multiplier blocks and a SelectRAM+ memory hierarchy, which allows for efficient data handling and processing. The XC2VP4-5FG256I operates with a maximum user I/O of 504 pads and supports various I/O standards, including LVCMOS and LVDS. It also incorporates advanced clock management features, such as Digital Clock Managers (DCMs) for precise clock control. The device is suitable for applications requiring high-speed data processing and communication, making it a viable option for engineers looking for a robust FPGA solution.

Datasheet Summary
Powered by GS/AI

The XC2VP4-5FG256I is a member of the Virtex-II Pro FPGA family from Quarktwin Technology Ltd. It features a high-performance architecture with 6,768 logic cells and supports up to four RocketIO multi-gigabit transceivers, enabling high-speed serial communication. The device includes two IBM PowerPC RISC processor blocks, enhancing its processing capabilities. It is designed with a flexible logic resource structure, including dedicated 18-bit x 18-bit multiplier blocks and a SelectRAM+ memory hierarchy, which allows for efficient data handling and processing. The XC2VP4-5FG256I operates with a maximum user I/O of 504 pads and supports various I/O standards, including LVCMOS and LVDS. It also incorporates advanced clock management features, such as Digital Clock Managers (DCMs) for precise clock control. The device is suitable for applications requiring high-speed data processing and communication, making it a viable option for engineers looking for a robust FPGA solution.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC2VP4-5FG256I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC2VP4-5FG256I
FPGA Programmable Logic Device 696-XC2VP4-5FG256I
IC FPGA 140 I/O 256FBGA Product overview: XC2VP4-5FG256I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP4-5FG256I can be used for catalog matching and distributor lookup.

IC FPGA 140 I/O 256FBGA Product overview: XC2VP4-5FG256I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP4-5FG256I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP4-5FG256I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2VP4-5FG256I
FPGAs (Field Programmable Gate Array) XC2VP4-5FG256I
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 140 516096 6768 256-BGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 140 516096 6768 256-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC2VP4-5FG256I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC2VP4-5FG256I
Embedded - FPGAs (Field Programmable Gate Array) XC2VP4-5FG256I
IC FPGA 140 I/O 256FBGA

IC FPGA 140 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC2VP4-5FG256I XC2VP4-5FG256I XC2VP4-5FG256I
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 6768 6768 6768
Package Type Other; Tray Other; 256-BGA
User I/Os 140 pins 140 pins 140 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30ABI356-3 - Lingto Electronic Limited
Specs
System Gates 69000
Logic Cells / Logic Blocks 1728
User I/Os 246 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details