Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC2VP30-6FF896C

Description
IC FPGA 556 I/O 896FCBGA Product overview: XC2VP30-6FF896C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP30-6FF896C can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 556 I/O 896FCBGA Product overview: XC2VP30-6FF896C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP30-6FF896C can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC2VP30-6FF896C is a member of the Virtex-II Pro FPGA family from Quarktwin Technology Ltd., designed for high-performance applications. It features 30,816 logic cells and supports up to two embedded IBM PowerPC RISC processor blocks, enhancing its computational capabilities. The device includes eight RocketIO transceiver blocks, enabling multi-gigabit serial communication with baud rates ranging from 600 Mb/s to 3.125 Gb/s. This FPGA is built on SRAM-based technology, allowing for in-system configuration and flexibility in logic resource allocation. It incorporates dedicated 18-bit x 18-bit multiplier blocks and a robust memory hierarchy with SelectRAM+ resources, providing efficient data handling and processing. The XC2VP30 also supports a wide range of I/O standards, including LVDS, and features advanced clock management circuitry for precise timing control. Engineers considering this FPGA should note its suitability for applications requiring high-speed data processing and complex logic functions, making it a viable option for demanding projects in telecommunications, data processing, and embedded systems.

Datasheet Summary
Powered by GS/AI

The XC2VP30-6FF896C is a member of the Virtex-II Pro FPGA family from Quarktwin Technology Ltd., designed for high-performance applications. It features 30,816 logic cells and supports up to two embedded IBM PowerPC RISC processor blocks, enhancing its computational capabilities. The device includes eight RocketIO transceiver blocks, enabling multi-gigabit serial communication with baud rates ranging from 600 Mb/s to 3.125 Gb/s. This FPGA is built on SRAM-based technology, allowing for in-system configuration and flexibility in logic resource allocation. It incorporates dedicated 18-bit x 18-bit multiplier blocks and a robust memory hierarchy with SelectRAM+ resources, providing efficient data handling and processing. The XC2VP30 also supports a wide range of I/O standards, including LVDS, and features advanced clock management circuitry for precise timing control. Engineers considering this FPGA should note its suitability for applications requiring high-speed data processing and complex logic functions, making it a viable option for demanding projects in telecommunications, data processing, and embedded systems.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC2VP30-6FF896C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC2VP30-6FF896C
FPGA Programmable Logic Device 696-XC2VP30-6FF896C
IC FPGA 556 I/O 896FCBGA Product overview: XC2VP30-6FF896C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP30-6FF896C can be used for catalog matching and distributor lookup.

IC FPGA 556 I/O 896FCBGA Product overview: XC2VP30-6FF896C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP30-6FF896C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-6FF896C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC2VP30-6FF896C
Embedded - FPGAs (Field Programmable Gate Array) XC2VP30-6FF896C
IC FPGA 556 I/O 896FCBGA

IC FPGA 556 I/O 896FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP30-6FF896C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2VP30-6FF896C
FPGAs (Field Programmable Gate Array) XC2VP30-6FF896C
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 556 2506752 30816 896-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 556 2506752 30816 896-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC2VP30-6FF896C XC2VP30-6FF896C XC2VP30-6FF896C
Product Name FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 30816 30816 30816
Package Type Other; Tray Other; 896-BBGA, FCBGA
Internal Frequency 350 MHz
User I/Os 556 pins 556 pins 556 pins
Unlock Full Specs
to access all available technical data