Advanced Micro Devices, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP30-6FF1152I

Description
Win Source Part Number: 1354467-XC2VP30-6FF1 152I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 50 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Virtex®-II Pro Package: Tray Product Status: Obsolete Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FCBGA (35x35) Base Product Number: XC2VP30 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A001A7A Voltage - Supply: 1.425V ~ 1.575V Number of Logic Elements/Cells: 30816 Total RAM Bits: 2506752 Number of I/O: 644 Number of LABs/CLBs: 3424
Request a Quote Datasheet
Description
Win Source Part Number: 1354467-XC2VP30-6FF1 152I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 50 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Virtex®-II Pro Package: Tray Product Status: Obsolete Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FCBGA (35x35) Base Product Number: XC2VP30 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A001A7A Voltage - Supply: 1.425V ~ 1.575V Number of Logic Elements/Cells: 30816 Total RAM Bits: 2506752 Number of I/O: 644 Number of LABs/CLBs: 3424
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1354467-XC2VP30-6FF1152I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1354467-XC2VP30-6FF1152I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1354467-XC2VP30-6FF1152I
Win Source Part Number: 1354467-XC2VP30-6FF1 152I Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 50 pct. MSL Level: 4 (72 Hours) Mfr: AMD Series: Virtex®-II Pro Package: Tray Product Status: Obsolete Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FCBGA (35x35) Base Product Number: XC2VP30 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A001A7A Voltage - Supply: 1.425V ~ 1.575V Number of Logic Elements/Cells: 30816 Total RAM Bits: 2506752 Number of I/O: 644 Number of LABs/CLBs: 3424

Win Source Part Number: 1354467-XC2VP30-6FF1152I
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 50 pct.
MSL Level: 4 (72 Hours)
Mfr: AMD
Series: Virtex®-II Pro
Package: Tray
Product Status: Obsolete
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-FCBGA (35x35)
Base Product Number: XC2VP30
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A001A7A
Voltage - Supply: 1.425V ~ 1.575V
Number of Logic Elements/Cells: 30816
Total RAM Bits: 2506752
Number of I/O: 644
Number of LABs/CLBs: 3424

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XC2VP30-6FF1152I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC2VP30-6FF1152I
FPGA Programmable Logic Device 696-XC2VP30-6FF1152I
IC FPGA 644 I/O 1152FCBGA Product overview: XC2VP30-6FF1152I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP30-6FF1152I can be used for catalog matching and distributor lookup.

IC FPGA 644 I/O 1152FCBGA Product overview: XC2VP30-6FF1152I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP30-6FF1152I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC2VP30-6FF1152I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC2VP30-6FF1152I
Embedded - FPGAs (Field Programmable Gate Array) XC2VP30-6FF1152I
IC FPGA 644 I/O 1152FCBGA

IC FPGA 644 I/O 1152FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP30-6FF1152I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2VP30-6FF1152I
FPGAs (Field Programmable Gate Array) XC2VP30-6FF1152I
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 644 2506752 30816 1152-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 644 2506752 30816 1152-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP30-6FF1152I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2VP30-6FF1152I
FPGAs (Field Programmable Gate Array) XC2VP30-6FF1152I
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 644 2506752 30816 1152-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 644 2506752 30816 1152-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1354467-XC2VP30-6FF1152I 696-XC2VP30-6FF1152I XC2VP30-6FF1152I XC2VP30-6FF1152I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 30816 30816 30816 30816
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C7N - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 382 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details