Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC2VP20-7FFG896C

Description
IC FPGA 556 I/O 896FCBGA Product overview: XC2VP20-7FFG896C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP20-7FFG896C can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 556 I/O 896FCBGA Product overview: XC2VP20-7FFG896C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP20-7FFG896C can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC2VP20-7FFG896C is a member of the Virtex-II Pro FPGA family from Quarktwin Technology Ltd., designed for high-performance applications. It features up to 20,880 logic cells and supports two embedded IBM PowerPC RISC processor blocks, making it suitable for complex processing tasks. The device includes eight RocketIO multi-gigabit transceivers, capable of full-duplex communication with baud rates ranging from 600 Mb/s to 3.125 Gb/s, and supports various protocols including Fibre Channel and Gigabit Ethernet. The FPGA utilizes SRAM-based in-system configuration and offers a flexible logic resource architecture with dedicated 18-bit x 18-bit multiplier blocks and a high-performance clock management system. It supports a wide range of I/O standards, including LVCMOS and LVDS, with programmable current settings. The XC2VP20-7FFG896C is packaged in an 896-ball Fine-Pitch Ball Grid Array (FBGA) configuration, facilitating efficient thermal management and compact design integration. This FPGA is suitable for applications requiring high-speed data processing and extensive logic capabilities.

Datasheet Summary
Powered by GS/AI

The XC2VP20-7FFG896C is a member of the Virtex-II Pro FPGA family from Quarktwin Technology Ltd., designed for high-performance applications. It features up to 20,880 logic cells and supports two embedded IBM PowerPC RISC processor blocks, making it suitable for complex processing tasks. The device includes eight RocketIO multi-gigabit transceivers, capable of full-duplex communication with baud rates ranging from 600 Mb/s to 3.125 Gb/s, and supports various protocols including Fibre Channel and Gigabit Ethernet. The FPGA utilizes SRAM-based in-system configuration and offers a flexible logic resource architecture with dedicated 18-bit x 18-bit multiplier blocks and a high-performance clock management system. It supports a wide range of I/O standards, including LVCMOS and LVDS, with programmable current settings. The XC2VP20-7FFG896C is packaged in an 896-ball Fine-Pitch Ball Grid Array (FBGA) configuration, facilitating efficient thermal management and compact design integration. This FPGA is suitable for applications requiring high-speed data processing and extensive logic capabilities.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC2VP20-7FFG896C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC2VP20-7FFG896C
FPGA Programmable Logic Device 696-XC2VP20-7FFG896C
IC FPGA 556 I/O 896FCBGA Product overview: XC2VP20-7FFG896C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP20-7FFG896C can be used for catalog matching and distributor lookup.

IC FPGA 556 I/O 896FCBGA Product overview: XC2VP20-7FFG896C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP20-7FFG896C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP20-7FFG896C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2VP20-7FFG896C
FPGAs (Field Programmable Gate Array) XC2VP20-7FFG896C
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 556 1622016 20880 896-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 556 1622016 20880 896-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP20-7FFG896C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2VP20-7FFG896C
FPGAs (Field Programmable Gate Array) XC2VP20-7FFG896C
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 556 1622016 20880 896-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 556 1622016 20880 896-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-7FFG896C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC2VP20-7FFG896C
Embedded - FPGAs (Field Programmable Gate Array) XC2VP20-7FFG896C
IC FPGA 556 I/O 896FCBGA

IC FPGA 556 I/O 896FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC2VP20-7FFG896C XC2VP20-7FFG896C XC2VP20-7FFG896C
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 20880 20880 20880
Package Type Other; Tray Other; 896-BBGA, FCBGA
User I/Os 556 pins 556 pins 556 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-2 - Lingto Electronic Limited
Specs
System Gates 56000
Logic Cells / Logic Blocks 576
User I/Os 120 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details