Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC2VP20-5FFG1152C

Description
IC FPGA 564 I/O 1152FCBGA Product overview: XC2VP20-5FFG1152C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP20-5FFG1152 C can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 564 I/O 1152FCBGA Product overview: XC2VP20-5FFG1152C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP20-5FFG1152 C can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC2VP20-5FFG1152C is a member of the Virtex-II Pro FPGA family, featuring a high-performance architecture suitable for a variety of applications. It includes up to 20,880 logic cells and supports two IBM PowerPC RISC processor blocks, enhancing its processing capabilities. The device is equipped with eight RocketIO multi-gigabit transceivers, allowing for high-speed serial communication with baud rates ranging from 600 Mb/s to 3.125 Gb/s. This FPGA utilizes SRAM-based in-system configuration and offers a flexible logic resource structure, including dedicated 18-bit x 18-bit multiplier blocks and a comprehensive memory hierarchy with SelectRAM+ resources. The device supports a wide range of I/O standards, including LVCMOS and LVDS, with programmable current settings for each I/O pin. The XC2VP20-5FFG1152C is packaged in a 1152-ball Fine-Pitch Ball Grid Array (FBGA), making it suitable for applications requiring a compact form factor. Its advanced clock management features and high-speed interconnect technology provide efficient performance for demanding tasks. This FPGA is ideal for engineers looking for a versatile and powerful solution for complex digital designs.

Datasheet Summary
Powered by GS/AI

The XC2VP20-5FFG1152C is a member of the Virtex-II Pro FPGA family, featuring a high-performance architecture suitable for a variety of applications. It includes up to 20,880 logic cells and supports two IBM PowerPC RISC processor blocks, enhancing its processing capabilities. The device is equipped with eight RocketIO multi-gigabit transceivers, allowing for high-speed serial communication with baud rates ranging from 600 Mb/s to 3.125 Gb/s. This FPGA utilizes SRAM-based in-system configuration and offers a flexible logic resource structure, including dedicated 18-bit x 18-bit multiplier blocks and a comprehensive memory hierarchy with SelectRAM+ resources. The device supports a wide range of I/O standards, including LVCMOS and LVDS, with programmable current settings for each I/O pin. The XC2VP20-5FFG1152C is packaged in a 1152-ball Fine-Pitch Ball Grid Array (FBGA), making it suitable for applications requiring a compact form factor. Its advanced clock management features and high-speed interconnect technology provide efficient performance for demanding tasks. This FPGA is ideal for engineers looking for a versatile and powerful solution for complex digital designs.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC2VP20-5FFG1152C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC2VP20-5FFG1152C
FPGA Programmable Logic Device 696-XC2VP20-5FFG1152C
IC FPGA 564 I/O 1152FCBGA Product overview: XC2VP20-5FFG1152C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP20-5FFG1152 C can be used for catalog matching and distributor lookup.

IC FPGA 564 I/O 1152FCBGA Product overview: XC2VP20-5FFG1152C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP20-5FFG1152C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC2VP20-5FFG1152C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC2VP20-5FFG1152C
Embedded - FPGAs (Field Programmable Gate Array) XC2VP20-5FFG1152C
IC FPGA 564 I/O 1152FCBGA

IC FPGA 564 I/O 1152FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP20-5FFG1152C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2VP20-5FFG1152C
FPGAs (Field Programmable Gate Array) XC2VP20-5FFG1152C
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 564 1622016 20880 1152-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 564 1622016 20880 1152-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC2VP20-5FFG1152C XC2VP20-5FFG1152C XC2VP20-5FFG1152C
Product Name FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 20880 20880 20880
Package Type Other; Tray Other; 1152-BBGA, FCBGA
User I/Os 564 pins 564 pins 564 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AQC208-1 - Lingto Electronic Limited
Specs
System Gates 69000
Logic Cells / Logic Blocks 1728
User I/Os 147 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details