Advanced Micro Devices, Inc. FPGAs (Field Programmable Gate Array) XC2VP2-6FF672I

Description
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 204 221184 3168 672-BBGA, FCBGA
Description
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 204 221184 3168 672-BBGA, FCBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The XC2VP2-6FF672I is a member of the Virtex-II Pro FPGA family, designed for high-performance applications. It features 3,168 logic cells and supports up to 1,408 user I/O pads. The device includes four RocketIO transceiver blocks, enabling high-speed serial communication with baud rates ranging from 600 Mb/s to 3.125 Gb/s. The FPGA is built on SRAM-based technology, allowing for in-system configuration and flexibility in logic resource allocation. This part is equipped with dedicated 18-bit x 18-bit multiplier blocks and a memory hierarchy that includes SelectRAM+ resources, providing efficient data handling capabilities. The XC2VP2-6FF672I also incorporates advanced clock management features, including Digital Clock Managers (DCMs) for precise clock control. The device is packaged in a 672-ball Flip-Chip Fine-Pitch BGA format, suitable for compact designs. Engineers considering this FPGA should evaluate its performance characteristics, including power consumption and I/O capabilities, to determine its suitability for their specific applications.

Datasheet Summary
Powered by GS/AI

The XC2VP2-6FF672I is a member of the Virtex-II Pro FPGA family, designed for high-performance applications. It features 3,168 logic cells and supports up to 1,408 user I/O pads. The device includes four RocketIO transceiver blocks, enabling high-speed serial communication with baud rates ranging from 600 Mb/s to 3.125 Gb/s. The FPGA is built on SRAM-based technology, allowing for in-system configuration and flexibility in logic resource allocation. This part is equipped with dedicated 18-bit x 18-bit multiplier blocks and a memory hierarchy that includes SelectRAM+ resources, providing efficient data handling capabilities. The XC2VP2-6FF672I also incorporates advanced clock management features, including Digital Clock Managers (DCMs) for precise clock control. The device is packaged in a 672-ball Flip-Chip Fine-Pitch BGA format, suitable for compact designs. Engineers considering this FPGA should evaluate its performance characteristics, including power consumption and I/O capabilities, to determine its suitability for their specific applications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC2VP2-6FF672I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2VP2-6FF672I
FPGAs (Field Programmable Gate Array) XC2VP2-6FF672I
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 204 221184 3168 672-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 204 221184 3168 672-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC2VP2-6FF672I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC2VP2-6FF672I
Embedded - FPGAs (Field Programmable Gate Array) XC2VP2-6FF672I
IC FPGA 204 I/O 672FCBGA

IC FPGA 204 I/O 672FCBGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC2VP2-6FF672I XC2VP2-6FF672I
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 3168 3168
Package Type Other; 672-BBGA, FCBGA
User I/Os 204 pins 204 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 624 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details