Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC2V80-4FGG256C

Description
IC FPGA 120 I/O 256FBGA Product overview: XC2V80-4FGG256C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V80-4FGG256C can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 120 I/O 256FBGA Product overview: XC2V80-4FGG256C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V80-4FGG256C can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC2V80-4FGG256C is a member of the Virtex-II family of Field Programmable Gate Arrays (FPGAs) designed for high-performance applications. It features a density of 80,000 system gates and supports up to 120 user I/O pads. The device is built on a 0.15 µm process technology, optimizing it for speed and low power consumption. It includes dedicated 18-bit x 18-bit multiplier blocks and a flexible logic architecture with up to 93,184 look-up tables (LUTs) and internal registers. The XC2V80-4FGG256C supports a variety of high-performance interfaces, including PCI, LVDS, and DDR, making it suitable for telecommunications, networking, and digital signal processing applications. It also incorporates advanced clock management features, including up to 12 Digital Clock Manager (DCM) modules for precise clock de-skew and frequency synthesis. The device is available in a fine-pitch BGA package, facilitating high I/O counts and thermal performance. This FPGA is compatible with Xilinx development systems, supporting integrated VHDL and Verilog design flows, and offers features such as partial reconfiguration and readback capability. The XC2V80-4FGG256C is a versatile option for engineers seeking a robust FPGA solution for complex designs.

Datasheet Summary
Powered by GS/AI

The XC2V80-4FGG256C is a member of the Virtex-II family of Field Programmable Gate Arrays (FPGAs) designed for high-performance applications. It features a density of 80,000 system gates and supports up to 120 user I/O pads. The device is built on a 0.15 µm process technology, optimizing it for speed and low power consumption. It includes dedicated 18-bit x 18-bit multiplier blocks and a flexible logic architecture with up to 93,184 look-up tables (LUTs) and internal registers. The XC2V80-4FGG256C supports a variety of high-performance interfaces, including PCI, LVDS, and DDR, making it suitable for telecommunications, networking, and digital signal processing applications. It also incorporates advanced clock management features, including up to 12 Digital Clock Manager (DCM) modules for precise clock de-skew and frequency synthesis. The device is available in a fine-pitch BGA package, facilitating high I/O counts and thermal performance. This FPGA is compatible with Xilinx development systems, supporting integrated VHDL and Verilog design flows, and offers features such as partial reconfiguration and readback capability. The XC2V80-4FGG256C is a versatile option for engineers seeking a robust FPGA solution for complex designs.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC2V80-4FGG256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC2V80-4FGG256C
FPGA Programmable Logic Device 696-XC2V80-4FGG256C
IC FPGA 120 I/O 256FBGA Product overview: XC2V80-4FGG256C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V80-4FGG256C can be used for catalog matching and distributor lookup.

IC FPGA 120 I/O 256FBGA Product overview: XC2V80-4FGG256C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V80-4FGG256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC2V80-4FGG256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC2V80-4FGG256C
Embedded - FPGAs (Field Programmable Gate Array) XC2V80-4FGG256C
IC FPGA 120 I/O 256FBGA

IC FPGA 120 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC2V80-4FGG256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2V80-4FGG256C
FPGAs (Field Programmable Gate Array) XC2V80-4FGG256C
Virtex®-II Field Programmable Gate Array (FPGA) IC 120 147456 256-BGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 120 147456 256-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2V80-4FGG256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2V80-4FGG256C
FPGAs (Field Programmable Gate Array) XC2V80-4FGG256C
Virtex®-II Field Programmable Gate Array (FPGA) IC 120 147456 256-BGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 120 147456 256-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2V80-4FGG256C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC2V80-4FGG256C
FPGAs (Field Programmable Gate Array) XC2V80-4FGG256C
IC FPGA 120 I/O 256FBGA

IC FPGA 120 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC2V80-4FGG256C XC2V80-4FGG256C XC2V80-4FGG256C XC2V80-4FGG256C
Product Name FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 80000 80000 80000 80000
Package Type Other; Tray Other; 256-BGA Other; 256-BGA
User I/Os 120 pins 120 pins 120 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details