Advanced Micro Devices, Inc. Embedded - FPGAs (Field Programmable Gate Array) XC2V80-4CSG144I

Description
IC FPGA 92 I/O 144CSBGA
Description
IC FPGA 92 I/O 144CSBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The XC2V80-4CSG144I is a member of the Virtex-II family of Field Programmable Gate Arrays (FPGAs) designed for high-performance applications. It features a density of 80,000 system gates and supports up to 120 user I/O pads. The device is built on a 0.15 µm process technology, optimizing it for speed and low power consumption. This FPGA includes 512 configurable logic blocks (CLBs), 16 Kbits of block SelectRAM memory, and dedicated 18-bit x 18-bit multiplier blocks for efficient arithmetic operations. It supports a variety of high-performance interfaces, including PCI, LVDS, and DDR, making it suitable for applications in telecommunications, networking, and digital signal processing. The XC2V80-4CSG144I also incorporates advanced clock management features, including up to 12 Digital Clock Manager (DCM) modules for precise clock de-skew and frequency synthesis. The device is available in a 144-pin chip-scale ball grid array (CSBGA) package, which allows for a compact design while maintaining high thermal capacity and pin count. This FPGA is ideal for engineers seeking a flexible and powerful solution for complex digital designs.

Datasheet Summary
Powered by GS/AI

The XC2V80-4CSG144I is a member of the Virtex-II family of Field Programmable Gate Arrays (FPGAs) designed for high-performance applications. It features a density of 80,000 system gates and supports up to 120 user I/O pads. The device is built on a 0.15 µm process technology, optimizing it for speed and low power consumption. This FPGA includes 512 configurable logic blocks (CLBs), 16 Kbits of block SelectRAM memory, and dedicated 18-bit x 18-bit multiplier blocks for efficient arithmetic operations. It supports a variety of high-performance interfaces, including PCI, LVDS, and DDR, making it suitable for applications in telecommunications, networking, and digital signal processing. The XC2V80-4CSG144I also incorporates advanced clock management features, including up to 12 Digital Clock Manager (DCM) modules for precise clock de-skew and frequency synthesis. The device is available in a 144-pin chip-scale ball grid array (CSBGA) package, which allows for a compact design while maintaining high thermal capacity and pin count. This FPGA is ideal for engineers seeking a flexible and powerful solution for complex digital designs.

Suppliers

Company
Product
Description
Supplier Links
Embedded - FPGAs (Field Programmable Gate Array) - XC2V80-4CSG144I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC2V80-4CSG144I
Embedded - FPGAs (Field Programmable Gate Array) XC2V80-4CSG144I
IC FPGA 92 I/O 144CSBGA

IC FPGA 92 I/O 144CSBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC2V80-4CSG144I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2V80-4CSG144I
FPGAs (Field Programmable Gate Array) XC2V80-4CSG144I
Virtex®-II Field Programmable Gate Array (FPGA) IC 92 147456 144-TFBGA, CSPBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 92 147456 144-TFBGA, CSPBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2V80-4CSG144I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2V80-4CSG144I
FPGAs (Field Programmable Gate Array) XC2V80-4CSG144I
Virtex®-II Field Programmable Gate Array (FPGA) IC 92 147456 144-TFBGA, CSPBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 92 147456 144-TFBGA, CSPBGA

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC2V80-4CSG144I XC2V80-4CSG144I
Product Name Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 80000 80000
User I/Os 92 pins 92 pins
Package Type Other; 144-TFBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF1020C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 607 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details