The XC2V6000-5FFG1152C is a member of the Virtex-II family of Field Programmable Gate Arrays (FPGAs) designed for high-performance applications. It features a density of 6 million system gates and supports a maximum of 1,104 user I/O pads. The device is built on a 0.15 µm process technology, optimized for speed and low power consumption, making it suitable for a variety of applications including telecommunications, networking, and digital signal processing. This FPGA includes dedicated resources such as 18-bit x 18-bit multipliers and a significant amount of SelectRAM,Ñ¢ memory, providing flexibility for complex designs. It supports high-performance interfaces for external memory, including SDR and DDR SDRAM, and offers advanced clock management capabilities with up to 12 Digital Clock Manager (DCM) modules. The XC2V6000-5FFG1152C is packaged in a 1152-ball Fine-Pitch Ball Grid Array (FBGA), which allows for high pin counts and thermal performance. Engineers considering this FPGA should note its compatibility with various I/O standards, including PCI and LVDS, and its support for partial reconfiguration and readback capabilities, enhancing its usability in dynamic applications.
IC FPGA 824 I/O 1152FCBGA
Virtex®-II Field Programmable Gate Array (FPGA) IC 824 2654208 1152-BBGA, FCBGA
Virtex®-II Field Programmable Gate Array (FPGA) IC 824 2654208 1152-BBGA, FCBGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC2V6000-5FFG1152C | XC2V6000-5FFG1152C |
| Product Name | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 6.00E6 | 6.00E6 |
| User I/Os | 824 pins | 824 pins |
| Package Type | Other; 1152-BBGA, FCBGA |