Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC2V6000-4BF957C

Description
IC FPGA 684 I/O 957FCBGA Product overview: XC2V6000-4BF957C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V6000-4BF957C can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 684 I/O 957FCBGA Product overview: XC2V6000-4BF957C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V6000-4BF957C can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC2V6000-4BF957C is a member of the Virtex-II family of Field Programmable Gate Arrays (FPGAs) designed for high-performance applications. It features a density of 6 million system gates and supports up to 1,104 user I/O pads, making it suitable for complex designs. The device includes 18-Kb Block SelectRAM resources and dedicated 18-bit x 18-bit multiplier blocks, enhancing its capability for arithmetic operations. This FPGA operates with a core power supply of 1.5V and has auxiliary and I/O power supplies of 3.3V. It supports a variety of high-performance interfaces, including PCI, LVDS, and DDR, which are essential for telecommunications, networking, and digital signal processing applications. The architecture is optimized for low power consumption while maintaining high-speed performance, with internal clock speeds reaching up to 420 MHz. The XC2V6000-4BF957C is available in a flip-chip BGA package, which allows for a higher pin count and better thermal performance compared to traditional wire-bond packages. It also supports advanced features such as partial reconfiguration and readback capability, making it a versatile choice for engineers looking to implement programmable logic solutions in their projects.

Datasheet Summary
Powered by GS/AI

The XC2V6000-4BF957C is a member of the Virtex-II family of Field Programmable Gate Arrays (FPGAs) designed for high-performance applications. It features a density of 6 million system gates and supports up to 1,104 user I/O pads, making it suitable for complex designs. The device includes 18-Kb Block SelectRAM resources and dedicated 18-bit x 18-bit multiplier blocks, enhancing its capability for arithmetic operations. This FPGA operates with a core power supply of 1.5V and has auxiliary and I/O power supplies of 3.3V. It supports a variety of high-performance interfaces, including PCI, LVDS, and DDR, which are essential for telecommunications, networking, and digital signal processing applications. The architecture is optimized for low power consumption while maintaining high-speed performance, with internal clock speeds reaching up to 420 MHz. The XC2V6000-4BF957C is available in a flip-chip BGA package, which allows for a higher pin count and better thermal performance compared to traditional wire-bond packages. It also supports advanced features such as partial reconfiguration and readback capability, making it a versatile choice for engineers looking to implement programmable logic solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC2V6000-4BF957C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC2V6000-4BF957C
FPGA Programmable Logic Device 696-XC2V6000-4BF957C
IC FPGA 684 I/O 957FCBGA Product overview: XC2V6000-4BF957C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V6000-4BF957C can be used for catalog matching and distributor lookup.

IC FPGA 684 I/O 957FCBGA Product overview: XC2V6000-4BF957C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V6000-4BF957C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC2V6000-4BF957C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2V6000-4BF957C
FPGAs (Field Programmable Gate Array) XC2V6000-4BF957C
Virtex®-II Field Programmable Gate Array (FPGA) IC 684 2654208 957-BBGA, FCBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 684 2654208 957-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2V6000-4BF957C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2V6000-4BF957C
FPGAs (Field Programmable Gate Array) XC2V6000-4BF957C
Virtex®-II Field Programmable Gate Array (FPGA) IC 684 2654208 957-BBGA, FCBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 684 2654208 957-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC2V6000-4BF957C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC2V6000-4BF957C
Embedded - FPGAs (Field Programmable Gate Array) XC2V6000-4BF957C
IC FPGA 684 I/O 957FCBGA

IC FPGA 684 I/O 957FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC2V6000-4BF957C XC2V6000-4BF957C XC2V6000-4BF957C
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 6.00E6 6.00E6 6.00E6
Package Type Other; Tray Other; 957-BBGA, FCBGA
User I/Os 684 pins 684 pins 684 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details