Advanced Micro Devices, Inc. FPGAs (Field Programmable Gate Array) XC2V4000-6FFG1517C

Description
Virtex®-II Field Programmable Gate Array (FPGA) IC 912 2211840 1517-BBGA, FCBGA
Description
Virtex®-II Field Programmable Gate Array (FPGA) IC 912 2211840 1517-BBGA, FCBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The XC2V4000-6FFG1517C is a member of the Virtex-II family of Field Programmable Gate Arrays (FPGAs) designed for high-performance applications. It features a density of 4 million system gates and supports up to 912 user I/O pads, making it suitable for complex designs. The device operates with a core power supply of 1.5V and includes dedicated 3.3V auxiliary and I/O power supplies. This FPGA incorporates advanced features such as 18-Kb Block SelectRAM resources, 18-bit x 18-bit multiplier blocks, and a high-performance clock management system with up to 12 Digital Clock Manager (DCM) modules. It supports a variety of I/O standards, including low-voltage differential signaling (LVDS) and PCI compatibility, which enhances its versatility in communication and networking applications. The XC2V4000-6FFG1517C is packaged in a flip-chip ball grid array (BGA) format, providing high pin count and thermal capacity. It is suitable for applications in telecommunications, video processing, and digital signal processing (DSP). The device is fully factory tested and supports in-system configuration, partial reconfiguration, and readback capabilities.

Datasheet Summary
Powered by GS/AI

The XC2V4000-6FFG1517C is a member of the Virtex-II family of Field Programmable Gate Arrays (FPGAs) designed for high-performance applications. It features a density of 4 million system gates and supports up to 912 user I/O pads, making it suitable for complex designs. The device operates with a core power supply of 1.5V and includes dedicated 3.3V auxiliary and I/O power supplies. This FPGA incorporates advanced features such as 18-Kb Block SelectRAM resources, 18-bit x 18-bit multiplier blocks, and a high-performance clock management system with up to 12 Digital Clock Manager (DCM) modules. It supports a variety of I/O standards, including low-voltage differential signaling (LVDS) and PCI compatibility, which enhances its versatility in communication and networking applications. The XC2V4000-6FFG1517C is packaged in a flip-chip ball grid array (BGA) format, providing high pin count and thermal capacity. It is suitable for applications in telecommunications, video processing, and digital signal processing (DSP). The device is fully factory tested and supports in-system configuration, partial reconfiguration, and readback capabilities.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC2V4000-6FFG1517C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2V4000-6FFG1517C
FPGAs (Field Programmable Gate Array) XC2V4000-6FFG1517C
Virtex®-II Field Programmable Gate Array (FPGA) IC 912 2211840 1517-BBGA, FCBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 912 2211840 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC2V4000-6FFG1517C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC2V4000-6FFG1517C
Embedded - FPGAs (Field Programmable Gate Array) XC2V4000-6FFG1517C
IC FPGA 912 I/O 1517FCBGA

IC FPGA 912 I/O 1517FCBGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC2V4000-6FFG1517C XC2V4000-6FFG1517C
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 4.00E6 4.00E6
Package Type Other; 1517-BBGA, FCBGA
User I/Os 912 pins 912 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details