Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC2V4000-4FFG1152C

Description
IC FPGA 824 I/O 1152FCBGA Product overview: XC2V4000-4FFG1152C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V4000-4FFG115 2C can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 824 I/O 1152FCBGA Product overview: XC2V4000-4FFG1152C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V4000-4FFG115 2C can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC2V4000-4FFG1152C is a member of the Virtex-II family of Field Programmable Gate Arrays (FPGAs) designed for high-performance applications. It features a density of 4 million system gates and supports a maximum of 912 user I/O pads. The device is built on a 0.15 µm process technology, optimized for speed and low power consumption, making it suitable for a variety of applications including telecommunications, networking, and digital signal processing. This FPGA includes dedicated resources such as 720 Kbits of SelectRAM,Ñ¢ memory, 120 18-bit x 18-bit multiplier blocks, and up to 12 Digital Clock Manager (DCM) modules for precise clock management. The device supports multiple I/O standards, including LVDS and PCI, and offers programmable sink current for flexibility in interfacing. The XC2V4000-4FFG1152C is available in a flip-chip ball grid array (BGA) package, which allows for a high pin count and improved thermal performance. Engineers considering this FPGA should note its capabilities in handling complex designs and its support for various high-speed interfaces, making it a viable option for demanding applications.

Datasheet Summary
Powered by GS/AI

The XC2V4000-4FFG1152C is a member of the Virtex-II family of Field Programmable Gate Arrays (FPGAs) designed for high-performance applications. It features a density of 4 million system gates and supports a maximum of 912 user I/O pads. The device is built on a 0.15 µm process technology, optimized for speed and low power consumption, making it suitable for a variety of applications including telecommunications, networking, and digital signal processing. This FPGA includes dedicated resources such as 720 Kbits of SelectRAM,Ñ¢ memory, 120 18-bit x 18-bit multiplier blocks, and up to 12 Digital Clock Manager (DCM) modules for precise clock management. The device supports multiple I/O standards, including LVDS and PCI, and offers programmable sink current for flexibility in interfacing. The XC2V4000-4FFG1152C is available in a flip-chip ball grid array (BGA) package, which allows for a high pin count and improved thermal performance. Engineers considering this FPGA should note its capabilities in handling complex designs and its support for various high-speed interfaces, making it a viable option for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC2V4000-4FFG1152C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC2V4000-4FFG1152C
FPGA Programmable Logic Device 696-XC2V4000-4FFG1152C
IC FPGA 824 I/O 1152FCBGA Product overview: XC2V4000-4FFG1152C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V4000-4FFG115 2C can be used for catalog matching and distributor lookup.

IC FPGA 824 I/O 1152FCBGA Product overview: XC2V4000-4FFG1152C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V4000-4FFG1152C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC2V4000-4FFG1152C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2V4000-4FFG1152C
FPGAs (Field Programmable Gate Array) XC2V4000-4FFG1152C
Virtex®-II Field Programmable Gate Array (FPGA) IC 824 2211840 1152-BBGA, FCBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 824 2211840 1152-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2V4000-4FFG1152C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2V4000-4FFG1152C
FPGAs (Field Programmable Gate Array) XC2V4000-4FFG1152C
Virtex®-II Field Programmable Gate Array (FPGA) IC 824 2211840 1152-BBGA, FCBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 824 2211840 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC2V4000-4FFG1152C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC2V4000-4FFG1152C
Embedded - FPGAs (Field Programmable Gate Array) XC2V4000-4FFG1152C
IC FPGA 824 I/O 1152FCBGA

IC FPGA 824 I/O 1152FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC2V4000-4FFG1152C XC2V4000-4FFG1152C XC2V4000-4FFG1152C
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 4.00E6 4.00E6 4.00E6
Package Type Other; Tray Other; 1152-BBGA, FCBGA
User I/Os 824 pins 824 pins 824 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-3 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details