Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC2V4000-4BF957I

Description
IC FPGA 684 I/O 957FCBGA Product overview: XC2V4000-4BF957I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V4000-4BF957I can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 684 I/O 957FCBGA Product overview: XC2V4000-4BF957I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V4000-4BF957I can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC2V4000-4BF957I is a member of the Virtex-II family of Field Programmable Gate Arrays (FPGAs) designed for high-performance applications. It features a density of 4 million system gates and supports up to 912 user I/O pads, making it suitable for complex designs. The device includes 720 Kbits of SelectRAM memory and 120 dedicated 18-bit x 18-bit multiplier blocks, enhancing its capability for arithmetic operations. This FPGA operates with a core power supply of 1.5V and auxiliary power supplies of 3.3V for I/O. It supports various high-performance interfaces, including PCI, LVDS, and DDR, and is optimized for low power consumption while maintaining high-speed performance. The architecture allows for flexible logic resources, including up to 93,184 look-up tables (LUTs) and internal registers, which can be configured for a wide range of applications. The XC2V4000-4BF957I is packaged in a Flip-Chip Ball Grid Array (BGA) format, which provides high pin count and thermal capacity, making it suitable for demanding applications in telecommunications, networking, and digital signal processing.

Datasheet Summary
Powered by GS/AI

The XC2V4000-4BF957I is a member of the Virtex-II family of Field Programmable Gate Arrays (FPGAs) designed for high-performance applications. It features a density of 4 million system gates and supports up to 912 user I/O pads, making it suitable for complex designs. The device includes 720 Kbits of SelectRAM memory and 120 dedicated 18-bit x 18-bit multiplier blocks, enhancing its capability for arithmetic operations. This FPGA operates with a core power supply of 1.5V and auxiliary power supplies of 3.3V for I/O. It supports various high-performance interfaces, including PCI, LVDS, and DDR, and is optimized for low power consumption while maintaining high-speed performance. The architecture allows for flexible logic resources, including up to 93,184 look-up tables (LUTs) and internal registers, which can be configured for a wide range of applications. The XC2V4000-4BF957I is packaged in a Flip-Chip Ball Grid Array (BGA) format, which provides high pin count and thermal capacity, making it suitable for demanding applications in telecommunications, networking, and digital signal processing.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC2V4000-4BF957I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC2V4000-4BF957I
FPGA Programmable Logic Device 696-XC2V4000-4BF957I
IC FPGA 684 I/O 957FCBGA Product overview: XC2V4000-4BF957I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V4000-4BF957I can be used for catalog matching and distributor lookup.

IC FPGA 684 I/O 957FCBGA Product overview: XC2V4000-4BF957I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V4000-4BF957I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC2V4000-4BF957I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2V4000-4BF957I
FPGAs (Field Programmable Gate Array) XC2V4000-4BF957I
Virtex®-II Field Programmable Gate Array (FPGA) IC 684 2211840 957-BBGA, FCBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 684 2211840 957-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2V4000-4BF957I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2V4000-4BF957I
FPGAs (Field Programmable Gate Array) XC2V4000-4BF957I
Virtex®-II Field Programmable Gate Array (FPGA) IC 684 2211840 957-BBGA, FCBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 684 2211840 957-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC2V4000-4BF957I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC2V4000-4BF957I
Embedded - FPGAs (Field Programmable Gate Array) XC2V4000-4BF957I
IC FPGA 684 I/O 957FCBGA

IC FPGA 684 I/O 957FCBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC2V4000-4BF957I XC2V4000-4BF957I XC2V4000-4BF957I
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 4.00E6 4.00E6 4.00E6
Package Type Other; Tray Other; 957-BBGA, FCBGA
User I/Os 684 pins 684 pins 684 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CB672C8 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 508 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details