The XC2V3000-4FGG676I is a member of the Virtex-II family of Field Programmable Gate Arrays (FPGAs) designed for high-performance applications. It features a density of 3 million system gates and supports up to 720 user I/O pads in a 676-ball grid array (BGA) package. The device is optimized for speed and low power consumption, utilizing a 0.15 µm process technology. Key features include 18-Kb Block SelectRAM resources, dedicated 18-bit x 18-bit multiplier blocks, and a flexible logic architecture with up to 93,184 look-up tables (LUTs). The XC2V3000 also incorporates advanced clock management capabilities with up to 12 Digital Clock Manager (DCM) modules, allowing for precise clock de-skew and frequency synthesis. The FPGA supports a variety of high-performance interfaces, including PCI, LVDS, and DDR, making it suitable for applications in telecommunications, networking, and digital signal processing. Additionally, it offers built-in support for partial reconfiguration and readback capabilities, enhancing its versatility in complex designs.
IC FPGA 484 I/O 676FBGA Product overview: XC2V3000-4FGG676I from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V3000-4FGG676
Virtex®-II Field Programmable Gate Array (FPGA) IC 484 1769472 676-BGA
IC FPGA 484 I/O 676FBGA
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XC2V3000-4FGG676I | XC2V3000-4FGG676I | XC2V3000-4FGG676I |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 3.00E6 | 3.00E6 | 3.00E6 |
| Package Type | Other; Tray | Other; 676-BGA | |
| User I/Os | 484 pins | 484 pins | 484 pins |