Advanced Micro Devices, Inc. FPGA Programmable Logic Device XC2V1000-6FGG456C

Description
IC FPGA 324 I/O 456FBGA Product overview: XC2V1000-6FGG456C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V1000-6FGG456 C can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FPGA 324 I/O 456FBGA Product overview: XC2V1000-6FGG456C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V1000-6FGG456 C can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC2V1000-6FGG456C is a member of the Virtex-II family of Field Programmable Gate Arrays (FPGAs) designed for high-performance applications. It features a density of 1 million system gates and supports up to 328 user I/O pads in a 456-ball fine-pitch BGA package. The device includes 40 x 32 configurable logic blocks, 160 Kbits of block SelectRAM, and 40 dedicated 18-bit x 18-bit multiplier blocks, making it suitable for complex digital signal processing and telecommunications tasks. This FPGA operates with a core power supply of 1.5V and auxiliary power supply of 3.3V, ensuring low power consumption while maintaining high performance. It supports various high-speed interfaces, including PCI, LVDS, and DDR, and is compatible with multiple I/O standards. The architecture is optimized for flexibility and speed, featuring advanced clock management capabilities with up to 12 Digital Clock Manager (DCM) modules. The XC2V1000-6FGG456C is suitable for applications requiring rapid prototyping and high-density logic integration, making it a viable option for engineers looking to implement customizable hardware solutions.

Datasheet Summary
Powered by GS/AI

The XC2V1000-6FGG456C is a member of the Virtex-II family of Field Programmable Gate Arrays (FPGAs) designed for high-performance applications. It features a density of 1 million system gates and supports up to 328 user I/O pads in a 456-ball fine-pitch BGA package. The device includes 40 x 32 configurable logic blocks, 160 Kbits of block SelectRAM, and 40 dedicated 18-bit x 18-bit multiplier blocks, making it suitable for complex digital signal processing and telecommunications tasks. This FPGA operates with a core power supply of 1.5V and auxiliary power supply of 3.3V, ensuring low power consumption while maintaining high performance. It supports various high-speed interfaces, including PCI, LVDS, and DDR, and is compatible with multiple I/O standards. The architecture is optimized for flexibility and speed, featuring advanced clock management capabilities with up to 12 Digital Clock Manager (DCM) modules. The XC2V1000-6FGG456C is suitable for applications requiring rapid prototyping and high-density logic integration, making it a viable option for engineers looking to implement customizable hardware solutions.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-XC2V1000-6FGG456C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XC2V1000-6FGG456C
FPGA Programmable Logic Device 696-XC2V1000-6FGG456C
IC FPGA 324 I/O 456FBGA Product overview: XC2V1000-6FGG456C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V1000-6FGG456 C can be used for catalog matching and distributor lookup.

IC FPGA 324 I/O 456FBGA Product overview: XC2V1000-6FGG456C from AMD is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2V1000-6FGG456C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - XC2V1000-6FGG456C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2V1000-6FGG456C
FPGAs (Field Programmable Gate Array) XC2V1000-6FGG456C
Virtex®-II Field Programmable Gate Array (FPGA) IC 324 737280 456-BBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 324 737280 456-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2V1000-6FGG456C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
XC2V1000-6FGG456C
FPGAs (Field Programmable Gate Array) XC2V1000-6FGG456C
Virtex®-II Field Programmable Gate Array (FPGA) IC 324 737280 456-BBGA

Virtex®-II Field Programmable Gate Array (FPGA) IC 324 737280 456-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2V1000-6FGG456C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
XC2V1000-6FGG456C
FPGAs (Field Programmable Gate Array) XC2V1000-6FGG456C
IC FPGA 324 I/O 456FBGA

IC FPGA 324 I/O 456FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - XC2V1000-6FGG456C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
XC2V1000-6FGG456C
Embedded - FPGAs (Field Programmable Gate Array) XC2V1000-6FGG456C
IC FPGA 324 I/O 456FBGA

IC FPGA 324 I/O 456FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC2V1000-6FGG456C XC2V1000-6FGG456C XC2V1000-6FGG456C XC2V1000-6FGG456C
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.00E6 1.00E6 1.00E6 1.00E6
Package Type Other; Tray Other; 456-BBGA Other; 456-BBGA
User I/Os 324 pins 324 pins 324 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-TCB81I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 63 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details